Schneider Electric Box, Abs, 103X103X56Mm; Enclosure Type Schneider Electric DPN10/10

Description
BOX, ABS, 103X103X56MM; Enclosure Type:Junction Box; Enclosure Material:ABS; External Height - Metric:103mm; External Width - Metric:103mm; External Depth - Metric:56mm; IP Rating:IP55; Body Colour:Grey; NEMA Rating:-; External RoHS Compliant: Yes
Datasheet
Description
BOX, ABS, 103X103X56MM; Enclosure Type:Junction Box; Enclosure Material:ABS; External Height - Metric:103mm; External Width - Metric:103mm; External Depth - Metric:56mm; IP Rating:IP55; Body Colour:Grey; NEMA Rating:-; External RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Box, Abs, 103X103X56Mm; Enclosure Type Schneider Electric - 66AH9634 - Newark, An Avnet Company
Chicago, IL, United States
Box, Abs, 103X103X56Mm; Enclosure Type Schneider Electric
66AH9634
Box, Abs, 103X103X56Mm; Enclosure Type Schneider Electric 66AH9634
BOX, ABS, 103X103X56MM; Enclosure Type:Junction Box; Enclosure Material:ABS; External Height - Metric:103mm; External Width - Metric:103mm; External Depth - Metric:56mm; IP Rating:IP55; Body Colour:Grey; NEMA Rating:-; External RoHS Compliant: Yes

BOX, ABS, 103X103X56MM; Enclosure Type:Junction Box; Enclosure Material:ABS; External Height - Metric:103mm; External Width - Metric:103mm; External Depth - Metric:56mm; IP Rating:IP55; Body Colour:Grey; NEMA Rating:-; External RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Industrial Enclosures
Product Number 66AH9634
Product Name Box, Abs, 103X103X56Mm; Enclosure Type Schneider Electric
Length 4.06 inch (103 mm)
Width 4.06 inch (103 mm)
Depth 2.2 inch (56 mm)
Material ABS; ABS
Unlock Full Specs
to access all available technical data

Similar Products

‘Gold Box’ Circuit Enclosure Boxes -  - Acopian Power Supplies
Specs
Type Electronic and Instrument Enclosures; Junction Box
Shape Rectangular
Length 3.71 to 13.25 inch (94.23 to 337 mm)
View Details
General Purpose Enclosures - 1228934 - RS Components, Ltd.
Specs
Shape Rectangular
Length 6.3 inch (160 mm)
Width 3.94 inch (100 mm)
View Details
SKD house connection box 250A, DIN1 - SKD 250A_new - SCHURTER Inc
Specs
Type Electronic and Instrument Enclosures
View Details
Small Enclosures - Extruded Enclosures - 1455Q1602BK - Hammond Manufacturing Company Inc.
Specs
Type Electronic and Instrument Enclosures
Length 6.3 inch (160 mm)
Width 4.92 inch (125 mm)
View Details
4 suppliers