Juno Lighting Group Pendant Light Fixture DPENDTMP68AMS72ING9HALSNCSLA

Description
AMBER STORM GLASS SHADE MATERIAL SATIN NICKEL FINISH 4 1/2 INCH 7 1/2 INCH 72 INCH WIRE LENGTH UL 1598, CSA C22.2, ETL APPROVAL 1 LAMP(S) 40 W WATTAGE YES LAMP INCLUDED FROSTED HALOGEN LAMP TYPE G9 LAMP BASE TYPE ALFA[T], JUNO[R] BRAND STYLE TEARDROP LAMP VOLTAGE 120 V WITH SILVER TRACK MASTER ADAPTER P68 MODEL
Datasheet
Description
AMBER STORM GLASS SHADE MATERIAL SATIN NICKEL FINISH 4 1/2 INCH 7 1/2 INCH 72 INCH WIRE LENGTH UL 1598, CSA C22.2, ETL APPROVAL 1 LAMP(S) 40 W WATTAGE YES LAMP INCLUDED FROSTED HALOGEN LAMP TYPE G9 LAMP BASE TYPE ALFA[T], JUNO[R] BRAND STYLE TEARDROP LAMP VOLTAGE 120 V WITH SILVER TRACK MASTER ADAPTER P68 MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pendant Light Fixture - DPENDTMP68AMS72ING9HALSNCSLA - Juno Lighting Group
Des Plaines, IL, USA
Pendant Light Fixture
DPENDTMP68AMS72ING9HALSNCSLA
Pendant Light Fixture DPENDTMP68AMS72ING9HALSNCSLA
AMBER STORM GLASS SHADE MATERIAL SATIN NICKEL FINISH 4 1/2 INCH 7 1/2 INCH 72 INCH WIRE LENGTH UL 1598, CSA C22.2, ETL APPROVAL 1 LAMP(S) 40 W WATTAGE YES LAMP INCLUDED FROSTED HALOGEN LAMP TYPE G9 LAMP BASE TYPE ALFA[T], JUNO[R] BRAND STYLE TEARDROP LAMP VOLTAGE 120 V WITH SILVER TRACK MASTER ADAPTER P68 MODEL
  • AMBER STORM GLASS SHADE MATERIAL
  • SATIN NICKEL FINISH
  • 4 1/2 INCH
  • 7 1/2 INCH
  • 72 INCH WIRE LENGTH
  • UL 1598, CSA C22.2, ETL APPROVAL
  • 1 LAMP(S)
  • 40 W WATTAGE
  • YES LAMP INCLUDED
  • FROSTED HALOGEN LAMP TYPE
  • G9 LAMP BASE TYPE
  • ALFA[T], JUNO[R] BRAND
  • STYLE TEARDROP
  • LAMP VOLTAGE 120 V
  • WITH SILVER TRACK MASTER ADAPTER
  • P68 MODEL
Supplier's Site Datasheet

Technical Specifications

  Juno Lighting Group
Product Category Lighting Fixtures
Product Number DPENDTMP68AMS72ING9HALSNCSLA
Product Name Pendant Light Fixture
Fixture Type Pendants
Unlock Full Specs
to access all available technical data

Similar Products

Socket Light Enclosure Light, LED - SL 025 - STEGO
Specs
Application Industrial; Residential
Fixture Type Enclosure Lights; Other; LED Light
Lamp Type LED
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600242200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
WFLP LED Floodlight - sflp led floodlight 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details
LED Panel Lights - 2318121 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 220mm(L)
View Details