Juno Lighting Group Pendant Light Fixture DPENDTMP61OPL72ING9HALBZCWHA

Description
OPAL GLASS SHADE MATERIAL VINTAGE BRONZE FINISH 4 INCH 5 1/4 INCH 72 INCH WIRE LENGTH UL 1598, CSA C22.2, ETL APPROVAL 1 LAMP(S) 40 W WATTAGE YES LAMP INCLUDED FROSTED HALOGEN LAMP TYPE G9 LAMP BASE TYPE ALFA[T], JUNO[R] BRAND STYLE MEDIUM DOME LAMP VOLTAGE 120 V WITH WHITE TRACK MASTER ADAPTER P61 MODEL
Datasheet
Description
OPAL GLASS SHADE MATERIAL VINTAGE BRONZE FINISH 4 INCH 5 1/4 INCH 72 INCH WIRE LENGTH UL 1598, CSA C22.2, ETL APPROVAL 1 LAMP(S) 40 W WATTAGE YES LAMP INCLUDED FROSTED HALOGEN LAMP TYPE G9 LAMP BASE TYPE ALFA[T], JUNO[R] BRAND STYLE MEDIUM DOME LAMP VOLTAGE 120 V WITH WHITE TRACK MASTER ADAPTER P61 MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pendant Light Fixture - DPENDTMP61OPL72ING9HALBZCWHA - Juno Lighting Group
Des Plaines, IL, USA
Pendant Light Fixture
DPENDTMP61OPL72ING9HALBZCWHA
Pendant Light Fixture DPENDTMP61OPL72ING9HALBZCWHA
OPAL GLASS SHADE MATERIAL VINTAGE BRONZE FINISH 4 INCH 5 1/4 INCH 72 INCH WIRE LENGTH UL 1598, CSA C22.2, ETL APPROVAL 1 LAMP(S) 40 W WATTAGE YES LAMP INCLUDED FROSTED HALOGEN LAMP TYPE G9 LAMP BASE TYPE ALFA[T], JUNO[R] BRAND STYLE MEDIUM DOME LAMP VOLTAGE 120 V WITH WHITE TRACK MASTER ADAPTER P61 MODEL
  • OPAL GLASS SHADE MATERIAL
  • VINTAGE BRONZE FINISH
  • 4 INCH
  • 5 1/4 INCH
  • 72 INCH WIRE LENGTH
  • UL 1598, CSA C22.2, ETL APPROVAL
  • 1 LAMP(S)
  • 40 W WATTAGE
  • YES LAMP INCLUDED
  • FROSTED HALOGEN LAMP TYPE
  • G9 LAMP BASE TYPE
  • ALFA[T], JUNO[R] BRAND
  • STYLE MEDIUM DOME
  • LAMP VOLTAGE 120 V
  • WITH WHITE TRACK MASTER ADAPTER
  • P61 MODEL
Supplier's Site Datasheet

Technical Specifications

  Juno Lighting Group
Product Category Lighting Fixtures
Product Number DPENDTMP61OPL72ING9HALBZCWHA
Product Name Pendant Light Fixture
Fixture Type Pendants
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4300242200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
SFLJ LED Floodlight - floodlight with led lamps sflj ex ec iic - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details
Cabinet Lighting - 2498442 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 151.3mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 2
View Details