Juno Lighting Group Pendant Light Fixture DPENDTMP45LIM72ING9HALSNCBLA

Description
LIME GREEN GLASS SHADE MATERIAL SATIN NICKEL FINISH 4 INCH 10 1/4 INCH 72 INCH WIRE LENGTH UL 1598, CSA C22.2, ETL APPROVAL 1 LAMP(S) 40 W WATTAGE YES LAMP INCLUDED FROSTED HALOGEN LAMP TYPE G9 LAMP BASE TYPE ALFA[T], JUNO[R] BRAND STYLE TALL DOME LAMP VOLTAGE 120 V WITH BLACK TRACK MASTER ADAPTER P45 MODEL
Datasheet
Description
LIME GREEN GLASS SHADE MATERIAL SATIN NICKEL FINISH 4 INCH 10 1/4 INCH 72 INCH WIRE LENGTH UL 1598, CSA C22.2, ETL APPROVAL 1 LAMP(S) 40 W WATTAGE YES LAMP INCLUDED FROSTED HALOGEN LAMP TYPE G9 LAMP BASE TYPE ALFA[T], JUNO[R] BRAND STYLE TALL DOME LAMP VOLTAGE 120 V WITH BLACK TRACK MASTER ADAPTER P45 MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pendant Light Fixture - DPENDTMP45LIM72ING9HALSNCBLA - Juno Lighting Group
Des Plaines, IL, USA
Pendant Light Fixture
DPENDTMP45LIM72ING9HALSNCBLA
Pendant Light Fixture DPENDTMP45LIM72ING9HALSNCBLA
LIME GREEN GLASS SHADE MATERIAL SATIN NICKEL FINISH 4 INCH 10 1/4 INCH 72 INCH WIRE LENGTH UL 1598, CSA C22.2, ETL APPROVAL 1 LAMP(S) 40 W WATTAGE YES LAMP INCLUDED FROSTED HALOGEN LAMP TYPE G9 LAMP BASE TYPE ALFA[T], JUNO[R] BRAND STYLE TALL DOME LAMP VOLTAGE 120 V WITH BLACK TRACK MASTER ADAPTER P45 MODEL
  • LIME GREEN GLASS SHADE MATERIAL
  • SATIN NICKEL FINISH
  • 4 INCH
  • 10 1/4 INCH
  • 72 INCH WIRE LENGTH
  • UL 1598, CSA C22.2, ETL APPROVAL
  • 1 LAMP(S)
  • 40 W WATTAGE
  • YES LAMP INCLUDED
  • FROSTED HALOGEN LAMP TYPE
  • G9 LAMP BASE TYPE
  • ALFA[T], JUNO[R] BRAND
  • STYLE TALL DOME
  • LAMP VOLTAGE 120 V
  • WITH BLACK TRACK MASTER ADAPTER
  • P45 MODEL
Supplier's Site Datasheet

Technical Specifications

  Juno Lighting Group
Product Category Lighting Fixtures
Product Number DPENDTMP45LIM72ING9HALSNCBLA
Product Name Pendant Light Fixture
Fixture Type Pendants
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4600241100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Bulkhead Lights - 2892194 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
View Details
STREET LED Floodlight - floodlight with led lamps sfla ex ec iic 1 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details