Juno Lighting Group Pendant Light Fixture DPENDTMP136AMO72ING9HALSNCBLA

Description
AMBER ONYX GLASS SHADE MATERIAL SATIN NICKEL FINISH 4 INCH 7 7/8 INCH 72 INCH WIRE LENGTH UL 1598, CSA C22.2, ETL APPROVAL 1 LAMP(S) 40 W WATTAGE YES LAMP INCLUDED FROSTED HALOGEN LAMP TYPE G9 LAMP BASE TYPE ALFA[T], JUNO[R] BRAND STYLE MEDIUM CYLINDER LAMP VOLTAGE 120 V WITH BLACK TRACK MASTER ADAPTER P136 MODEL
Datasheet
Description
AMBER ONYX GLASS SHADE MATERIAL SATIN NICKEL FINISH 4 INCH 7 7/8 INCH 72 INCH WIRE LENGTH UL 1598, CSA C22.2, ETL APPROVAL 1 LAMP(S) 40 W WATTAGE YES LAMP INCLUDED FROSTED HALOGEN LAMP TYPE G9 LAMP BASE TYPE ALFA[T], JUNO[R] BRAND STYLE MEDIUM CYLINDER LAMP VOLTAGE 120 V WITH BLACK TRACK MASTER ADAPTER P136 MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pendant Light Fixture - DPENDTMP136AMO72ING9HALSNCBLA - Juno Lighting Group
Des Plaines, IL, USA
Pendant Light Fixture
DPENDTMP136AMO72ING9HALSNCBLA
Pendant Light Fixture DPENDTMP136AMO72ING9HALSNCBLA
AMBER ONYX GLASS SHADE MATERIAL SATIN NICKEL FINISH 4 INCH 7 7/8 INCH 72 INCH WIRE LENGTH UL 1598, CSA C22.2, ETL APPROVAL 1 LAMP(S) 40 W WATTAGE YES LAMP INCLUDED FROSTED HALOGEN LAMP TYPE G9 LAMP BASE TYPE ALFA[T], JUNO[R] BRAND STYLE MEDIUM CYLINDER LAMP VOLTAGE 120 V WITH BLACK TRACK MASTER ADAPTER P136 MODEL
  • AMBER ONYX GLASS SHADE MATERIAL
  • SATIN NICKEL FINISH
  • 4 INCH
  • 7 7/8 INCH
  • 72 INCH WIRE LENGTH
  • UL 1598, CSA C22.2, ETL APPROVAL
  • 1 LAMP(S)
  • 40 W WATTAGE
  • YES LAMP INCLUDED
  • FROSTED HALOGEN LAMP TYPE
  • G9 LAMP BASE TYPE
  • ALFA[T], JUNO[R] BRAND
  • STYLE MEDIUM CYLINDER
  • LAMP VOLTAGE 120 V
  • WITH BLACK TRACK MASTER ADAPTER
  • P136 MODEL
Supplier's Site Datasheet

Technical Specifications

  Juno Lighting Group
Product Category Lighting Fixtures
Product Number DPENDTMP136AMO72ING9HALSNCBLA
Product Name Pendant Light Fixture
Fixture Type Pendants
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4300242100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Line Ex2 - line-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details
Batten Lights - 2892163 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.566m(L)
View Details