Juno Lighting Group Pendant Light Fixture DPENDTMP136AMO72INE26SNCSLA

Description
AMBER ONYX GLASS SHADE MATERIAL SATIN NICKEL FINISH 4 INCH 7 7/8 INCH 72 INCH WIRE LENGTH UL 1598, CSA C22.2, ETL APPROVAL 1 LAMP(S) 100 W WATTAGE NO LAMP INCLUDED A19 INCANDESCENT LAMP TYPE MEDIUM LAMP BASE TYPE ALFA[T], JUNO[R] BRAND STYLE MEDIUM CYLINDER LAMP VOLTAGE 120 V WITH SILVER TRACK MASTER ADAPTER P136 MODEL
Datasheet
Description
AMBER ONYX GLASS SHADE MATERIAL SATIN NICKEL FINISH 4 INCH 7 7/8 INCH 72 INCH WIRE LENGTH UL 1598, CSA C22.2, ETL APPROVAL 1 LAMP(S) 100 W WATTAGE NO LAMP INCLUDED A19 INCANDESCENT LAMP TYPE MEDIUM LAMP BASE TYPE ALFA[T], JUNO[R] BRAND STYLE MEDIUM CYLINDER LAMP VOLTAGE 120 V WITH SILVER TRACK MASTER ADAPTER P136 MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pendant Light Fixture - DPENDTMP136AMO72INE26SNCSLA - Juno Lighting Group
Des Plaines, IL, USA
Pendant Light Fixture
DPENDTMP136AMO72INE26SNCSLA
Pendant Light Fixture DPENDTMP136AMO72INE26SNCSLA
AMBER ONYX GLASS SHADE MATERIAL SATIN NICKEL FINISH 4 INCH 7 7/8 INCH 72 INCH WIRE LENGTH UL 1598, CSA C22.2, ETL APPROVAL 1 LAMP(S) 100 W WATTAGE NO LAMP INCLUDED A19 INCANDESCENT LAMP TYPE MEDIUM LAMP BASE TYPE ALFA[T], JUNO[R] BRAND STYLE MEDIUM CYLINDER LAMP VOLTAGE 120 V WITH SILVER TRACK MASTER ADAPTER P136 MODEL
  • AMBER ONYX GLASS SHADE MATERIAL
  • SATIN NICKEL FINISH
  • 4 INCH
  • 7 7/8 INCH
  • 72 INCH WIRE LENGTH
  • UL 1598, CSA C22.2, ETL APPROVAL
  • 1 LAMP(S)
  • 100 W WATTAGE
  • NO LAMP INCLUDED
  • A19 INCANDESCENT LAMP TYPE
  • MEDIUM LAMP BASE TYPE
  • ALFA[T], JUNO[R] BRAND
  • STYLE MEDIUM CYLINDER
  • LAMP VOLTAGE 120 V
  • WITH SILVER TRACK MASTER ADAPTER
  • P136 MODEL
Supplier's Site Datasheet

Technical Specifications

  Juno Lighting Group
Product Category Lighting Fixtures
Product Number DPENDTMP136AMO72INE26SNCSLA
Product Name Pendant Light Fixture
Fixture Type Pendants
Unlock Full Specs
to access all available technical data

Similar Products

STREET LED Floodlight - floodlight with led lamps sfla ex ec iic 1 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details
Batten Lights - 286492 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1200mm(L)
View Details