LIME GREEN GLASS SHADE MATERIAL
VINTAGE BRONZE FINISH
4 INCH
10 1/4 INCH
72 INCH WIRE LENGTH
UL 1598, CSA C22.2, ETL APPROVAL
1 LAMP(S)
18 W WATTAGE
NO LAMP INCLUDED
COMPACT FLUORESCENT LAMP TYPE
GXZ4Q QUAD 4 PIN LAMP BASE TYPE
ALFA[T], JUNO[R] BRAND
STYLE TALL DOME
LAMP VOLTAGE 120/277 V
WITH 5 1/2 INCH DIAMETER DOME MONOPOINT CANOPY ADAPTER, INTERNAL BALLAST
P45 MODEL
Juno Lighting Group
Done
Datasheet
Description
LIME GREEN GLASS SHADE MATERIAL
VINTAGE BRONZE FINISH
4 INCH
10 1/4 INCH
72 INCH WIRE LENGTH
UL 1598, CSA C22.2, ETL APPROVAL
1 LAMP(S)
18 W WATTAGE
NO LAMP INCLUDED
COMPACT FLUORESCENT LAMP TYPE
GXZ4Q QUAD 4 PIN LAMP BASE TYPE
ALFA[T], JUNO[R] BRAND
STYLE TALL DOME
LAMP VOLTAGE 120/277 V
WITH 5 1/2 INCH DIAMETER DOME MONOPOINT CANOPY ADAPTER, INTERNAL BALLAST
P45 MODEL
LIME GREEN GLASS SHADE MATERIAL
VINTAGE BRONZE FINISH
4 INCH
10 1/4 INCH
72 INCH WIRE LENGTH
UL 1598, CSA C22.2, ETL APPROVAL
1 LAMP(S)
18 W WATTAGE
NO LAMP INCLUDED
COMPACT FLUORESCENT LAMP TYPE
GXZ4Q QUAD 4 PIN LAMP BASE TYPE
ALFA[T], JUNO[R] BRAND
STYLE TALL DOME
LAMP VOLTAGE 120/277 V
WITH 5 1/2 INCH DIAMETER DOME MONOPOINT CANOPY ADAPTER, INTERNAL BALLAST
P45 MODEL
LIME GREEN GLASS SHADE MATERIAL
VINTAGE BRONZE FINISH
4 INCH
10 1/4 INCH
72 INCH WIRE LENGTH
UL 1598, CSA C22.2, ETL APPROVAL
1 LAMP(S)
18 W WATTAGE
NO LAMP INCLUDED
COMPACT FLUORESCENT LAMP TYPE
GXZ4Q QUAD 4 PIN LAMP BASE TYPE
ALFA[T], JUNO[R] BRAND
STYLE TALL DOME
LAMP VOLTAGE 120/277 V
WITH 5 1/2 INCH DIAMETER DOME MONOPOINT CANOPY ADAPTER, INTERNAL BALLAST