AMBER ONYX GLASS SHADE MATERIAL
VINTAGE BRONZE FINISH
4 INCH
7 7/8 INCH
72 INCH WIRE LENGTH
UL 1598, CSA C22.2, ETL APPROVAL
1 LAMP(S)
40 W WATTAGE
YES LAMP INCLUDED
FROSTED HALOGEN LAMP TYPE
G9 LAMP BASE TYPE
ALFA[T], JUNO[R] BRAND
STYLE MEDIUM CYLINDER
LAMP VOLTAGE 120 V
WITH 4 1/2 INCH DIAMETER FLAT MONOPOINT CANOPY ADAPTER
P136 MODEL
Juno Lighting Group
Done
Datasheet
Description
AMBER ONYX GLASS SHADE MATERIAL
VINTAGE BRONZE FINISH
4 INCH
7 7/8 INCH
72 INCH WIRE LENGTH
UL 1598, CSA C22.2, ETL APPROVAL
1 LAMP(S)
40 W WATTAGE
YES LAMP INCLUDED
FROSTED HALOGEN LAMP TYPE
G9 LAMP BASE TYPE
ALFA[T], JUNO[R] BRAND
STYLE MEDIUM CYLINDER
LAMP VOLTAGE 120 V
WITH 4 1/2 INCH DIAMETER FLAT MONOPOINT CANOPY ADAPTER
P136 MODEL
AMBER ONYX GLASS SHADE MATERIAL
VINTAGE BRONZE FINISH
4 INCH
7 7/8 INCH
72 INCH WIRE LENGTH
UL 1598, CSA C22.2, ETL APPROVAL
1 LAMP(S)
40 W WATTAGE
YES LAMP INCLUDED
FROSTED HALOGEN LAMP TYPE
G9 LAMP BASE TYPE
ALFA[T], JUNO[R] BRAND
STYLE MEDIUM CYLINDER
LAMP VOLTAGE 120 V
WITH 4 1/2 INCH DIAMETER FLAT MONOPOINT CANOPY ADAPTER
P136 MODEL
AMBER ONYX GLASS SHADE MATERIAL
VINTAGE BRONZE FINISH
4 INCH
7 7/8 INCH
72 INCH WIRE LENGTH
UL 1598, CSA C22.2, ETL APPROVAL
1 LAMP(S)
40 W WATTAGE
YES LAMP INCLUDED
FROSTED HALOGEN LAMP TYPE
G9 LAMP BASE TYPE
ALFA[T], JUNO[R] BRAND
STYLE MEDIUM CYLINDER
LAMP VOLTAGE 120 V
WITH 4 1/2 INCH DIAMETER FLAT MONOPOINT CANOPY ADAPTER