BLIZZARD GLASS SHADE MATERIAL
SATIN NICKEL FINISH
6 1/4 INCH
7 3/4 INCH
72 INCH WIRE LENGTH
UL 1598, CSA C22.2, ETL APPROVAL
1 LAMP(S)
40 W WATTAGE
YES LAMP INCLUDED
FROSTED HALOGEN LAMP TYPE
G9 LAMP BASE TYPE
ALFA[T], JUNO[R] BRAND
STYLE FARGO
LAMP VOLTAGE 120 V
WITH 3X PENDANTS ON 12 INCH DIAMETER TRIPLE LARGE DISC MONOPOINT ADAPTER
P47 MODEL
Juno Lighting Group
Done
Datasheet
Description
BLIZZARD GLASS SHADE MATERIAL
SATIN NICKEL FINISH
6 1/4 INCH
7 3/4 INCH
72 INCH WIRE LENGTH
UL 1598, CSA C22.2, ETL APPROVAL
1 LAMP(S)
40 W WATTAGE
YES LAMP INCLUDED
FROSTED HALOGEN LAMP TYPE
G9 LAMP BASE TYPE
ALFA[T], JUNO[R] BRAND
STYLE FARGO
LAMP VOLTAGE 120 V
WITH 3X PENDANTS ON 12 INCH DIAMETER TRIPLE LARGE DISC MONOPOINT ADAPTER
P47 MODEL
BLIZZARD GLASS SHADE MATERIAL
SATIN NICKEL FINISH
6 1/4 INCH
7 3/4 INCH
72 INCH WIRE LENGTH
UL 1598, CSA C22.2, ETL APPROVAL
1 LAMP(S)
40 W WATTAGE
YES LAMP INCLUDED
FROSTED HALOGEN LAMP TYPE
G9 LAMP BASE TYPE
ALFA[T], JUNO[R] BRAND
STYLE FARGO
LAMP VOLTAGE 120 V
WITH 3X PENDANTS ON 12 INCH DIAMETER TRIPLE LARGE DISC MONOPOINT ADAPTER
P47 MODEL
BLIZZARD GLASS SHADE MATERIAL
SATIN NICKEL FINISH
6 1/4 INCH
7 3/4 INCH
72 INCH WIRE LENGTH
UL 1598, CSA C22.2, ETL APPROVAL
1 LAMP(S)
40 W WATTAGE
YES LAMP INCLUDED
FROSTED HALOGEN LAMP TYPE
G9 LAMP BASE TYPE
ALFA[T], JUNO[R] BRAND
STYLE FARGO
LAMP VOLTAGE 120 V
WITH 3X PENDANTS ON 12 INCH DIAMETER TRIPLE LARGE DISC MONOPOINT ADAPTER