Juno Lighting Group Pendant Light Fixture DPENDMLP95TOR72ING9HALSNCSNA

Description
TORTOISE GLASS SHADE MATERIAL SATIN NICKEL FINISH 4-1/4 INCH 14-3/4 INCH 72 INCH WIRE LENGTH UL 1598, CSA C22.2, ETL APPROVAL 1 LAMP(S) 40 W WATTAGE YES LAMP INCLUDED FROSTED HALOGEN LAMP TYPE G9 LAMP BASE TYPE LAMP VOLTAGE 120 V VOLTAGE RATING 120 V MOUNTING ADAPTER TYPE MONOLINE ADAPTER P95 MODEL
Datasheet
Description
TORTOISE GLASS SHADE MATERIAL SATIN NICKEL FINISH 4-1/4 INCH 14-3/4 INCH 72 INCH WIRE LENGTH UL 1598, CSA C22.2, ETL APPROVAL 1 LAMP(S) 40 W WATTAGE YES LAMP INCLUDED FROSTED HALOGEN LAMP TYPE G9 LAMP BASE TYPE LAMP VOLTAGE 120 V VOLTAGE RATING 120 V MOUNTING ADAPTER TYPE MONOLINE ADAPTER P95 MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pendant Light Fixture - DPENDMLP95TOR72ING9HALSNCSNA - Juno Lighting Group
Des Plaines, IL, USA
Pendant Light Fixture
DPENDMLP95TOR72ING9HALSNCSNA
Pendant Light Fixture DPENDMLP95TOR72ING9HALSNCSNA
TORTOISE GLASS SHADE MATERIAL SATIN NICKEL FINISH 4-1/4 INCH 14-3/4 INCH 72 INCH WIRE LENGTH UL 1598, CSA C22.2, ETL APPROVAL 1 LAMP(S) 40 W WATTAGE YES LAMP INCLUDED FROSTED HALOGEN LAMP TYPE G9 LAMP BASE TYPE LAMP VOLTAGE 120 V VOLTAGE RATING 120 V MOUNTING ADAPTER TYPE MONOLINE ADAPTER P95 MODEL
  • TORTOISE GLASS SHADE MATERIAL
  • SATIN NICKEL FINISH
  • 4-1/4 INCH
  • 14-3/4 INCH
  • 72 INCH WIRE LENGTH
  • UL 1598, CSA C22.2, ETL APPROVAL
  • 1 LAMP(S)
  • 40 W WATTAGE
  • YES LAMP INCLUDED
  • FROSTED HALOGEN LAMP TYPE
  • G9 LAMP BASE TYPE
  • LAMP VOLTAGE 120 V
  • VOLTAGE RATING 120 V
  • MOUNTING ADAPTER TYPE MONOLINE ADAPTER
  • P95 MODEL
Supplier's Site Datasheet

Technical Specifications

  Juno Lighting Group
Product Category Lighting Fixtures
Product Number DPENDMLP95TOR72ING9HALSNCSNA
Product Name Pendant Light Fixture
Fixture Type Pendants
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4600241200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Line Ex1 - line-ex1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details
Batten Lights - 2068807 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 600 mm(L)
View Details