Juno Lighting Group Pendant Light Fixture DPENDMFP95TOR78INBP12SNCSNA

Description
TORTOISE GLASS SHADE MATERIAL SATIN NICKEL FINISH 4 1/4 INCH DIA 14 3/4 INCH 78 INCH WIRE LENGTH UL 1598, CSA C22.2, ETL APPROVAL 1 LAMP(S) 50 W WATTAGE YES LAMP INCLUDED JC HALOGEN LAMP TYPE G4/GY6.35 BI PIN LAMP BASE TYPE ALFA[T], JUNO[R] BRAND STYLE LONG CONE LAMP VOLTAGE 12 V WITH 4 1/2 INCH DIAMETER FLAT MONOPOINT CANOPY ADAPTER, 75 W DIMMABLE ELECTRONIC TRANSFORMER P95 MODEL
Datasheet
Description
TORTOISE GLASS SHADE MATERIAL SATIN NICKEL FINISH 4 1/4 INCH DIA 14 3/4 INCH 78 INCH WIRE LENGTH UL 1598, CSA C22.2, ETL APPROVAL 1 LAMP(S) 50 W WATTAGE YES LAMP INCLUDED JC HALOGEN LAMP TYPE G4/GY6.35 BI PIN LAMP BASE TYPE ALFA[T], JUNO[R] BRAND STYLE LONG CONE LAMP VOLTAGE 12 V WITH 4 1/2 INCH DIAMETER FLAT MONOPOINT CANOPY ADAPTER, 75 W DIMMABLE ELECTRONIC TRANSFORMER P95 MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pendant Light Fixture - DPENDMFP95TOR78INBP12SNCSNA - Juno Lighting Group
Des Plaines, IL, USA
Pendant Light Fixture
DPENDMFP95TOR78INBP12SNCSNA
Pendant Light Fixture DPENDMFP95TOR78INBP12SNCSNA
TORTOISE GLASS SHADE MATERIAL SATIN NICKEL FINISH 4 1/4 INCH DIA 14 3/4 INCH 78 INCH WIRE LENGTH UL 1598, CSA C22.2, ETL APPROVAL 1 LAMP(S) 50 W WATTAGE YES LAMP INCLUDED JC HALOGEN LAMP TYPE G4/GY6.35 BI PIN LAMP BASE TYPE ALFA[T], JUNO[R] BRAND STYLE LONG CONE LAMP VOLTAGE 12 V WITH 4 1/2 INCH DIAMETER FLAT MONOPOINT CANOPY ADAPTER, 75 W DIMMABLE ELECTRONIC TRANSFORMER P95 MODEL
  • TORTOISE GLASS SHADE MATERIAL
  • SATIN NICKEL FINISH
  • 4 1/4 INCH DIA
  • 14 3/4 INCH
  • 78 INCH WIRE LENGTH
  • UL 1598, CSA C22.2, ETL APPROVAL
  • 1 LAMP(S)
  • 50 W WATTAGE
  • YES LAMP INCLUDED
  • JC HALOGEN LAMP TYPE
  • G4/GY6.35 BI PIN LAMP BASE TYPE
  • ALFA[T], JUNO[R] BRAND
  • STYLE LONG CONE
  • LAMP VOLTAGE 12 V
  • WITH 4 1/2 INCH DIAMETER FLAT MONOPOINT CANOPY ADAPTER, 75 W DIMMABLE ELECTRONIC TRANSFORMER
  • P95 MODEL
Supplier's Site Datasheet

Technical Specifications

  Juno Lighting Group
Product Category Lighting Fixtures
Product Number DPENDMFP95TOR78INBP12SNCSNA
Product Name Pendant Light Fixture
Fixture Type Pendants
Unlock Full Specs
to access all available technical data

Similar Products

Varioline Lamp - LED 021 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300242100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
LED Panel Lights - 2234478 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 600mm(L)
View Details