Schneider Electric Industrial Panel Mount Indicators / Switch Indicators DL1BDG8

Description
Industrial Panel Mount Indicators / Switch Indicators 120V AMBER LED
Datasheet
Description
Industrial Panel Mount Indicators / Switch Indicators 120V AMBER LED
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Sheung Wan, Hong Kong
Industrial Panel Mount Indicators / Switch Indicators
DL1BDG8
Industrial Panel Mount Indicators / Switch Indicators DL1BDG8
Industrial Panel Mount Indicators / Switch Indicators 120V AMBER LED

Industrial Panel Mount Indicators / Switch Indicators 120V AMBER LED

Buy Now Datasheet
Lamp, Led Replacement, Yellow; Lamp Base Type Schneider Electric - 16C3153 - Newark, An Avnet Company
Chicago, IL, United States
Lamp, Led Replacement, Yellow; Lamp Base Type Schneider Electric
16C3153
Lamp, Led Replacement, Yellow; Lamp Base Type Schneider Electric 16C3153
LAMP, LED REPLACEMENT, YELLOW; Lamp Base Type:-; LED Color:Yellow; Bulb Size:-; Power Rating:-; Wavelength Typ:-; Luminous Intensity:-; Average Bulb Life:100000h; Supply Voltage:120VAC; Current Rating:18mA; Product Range:- RoHS Compliant: Yes

LAMP, LED REPLACEMENT, YELLOW; Lamp Base Type:-; LED Color:Yellow; Bulb Size:-; Power Rating:-; Wavelength Typ:-; Luminous Intensity:-; Average Bulb Life:100000h; Supply Voltage:120VAC; Current Rating:18mA; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  VAST STOCK CO., LIMITED Newark, An Avnet Company
Product Category Pilot Lights and Indicator Lights Pilot Lights and Indicator Lights
Product Number DL1BDG8 16C3153
Product Name Industrial Panel Mount Indicators / Switch Indicators Lamp, Led Replacement, Yellow; Lamp Base Type Schneider Electric
Lamp Type LED Lamps LED Lamps
Unlock Full Specs
to access all available technical data

Similar Products

R program - RME - Illuminated signal - RMEHGB -  - Schmersal Inc.
Specs
Lamp Type LED Lamps
Height 11 mm (0.4331 inch)
View Details
LED Signal and obstruction light with MIOL-LIOL - signal and obstruction light with led miol liol - BARTEC
Specs
Lamp Type LED Lamps
Rated Voltage 100 to 277 volts
Rated Average Light 55000 hours
View Details
22mm Illum. Metal Selector Switch 3POS - 2ASL5LB-3-110 - Altech Corp.
Specs
Lamp Type LED Lamps
LED Color Amber
Applications General Industrial
View Details
Specs
Lamp Type LED Lamps
View Details