Industrial Panel Mount Indicators / Switch Indicators BA15D 24VAC/DC WHITE LED
LED BULB, BA15D, RED; Lamp Base Type:BA15d; LED Color:Red; Bulb Size:BA15D; Power Rating:-; Wavelength Typ:-; Luminous Intensity:-; Average Bulb Life:100000h; Supply Voltage:24V; Current Rating:24mA; Product Range:-; Colour:Red RoHS Compliant: Yes
| VAST STOCK CO., LIMITED | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Pilot Lights and Indicator Lights | Pilot Lights and Indicator Lights |
| Product Number | DL1BDB4 | 16C3146 |
| Product Name | Industrial Panel Mount Indicators / Switch Indicators | Led Bulb, Ba15D, Red; Lamp Base Type Schneider Electric |
| Lamp Type | LED Lamps | LED Lamps |