Juno Lighting Group Lighting Fixture DL112-3-C

Description
11 1/2 INCH L X 1 INCH W X 1/2 INCH H SIZE CLEAR ANODIZED ALUMINUM FINISH UL, CUL APPROVAL CASEWORK, CABINETRY, ARCHITECTURAL APPLICATION SURFACE MOUNTING LED FIXTURE LED LAMP TYPE 6 W LAMP WATTAGE EXTRUDED ALUMINUM HOUSING MATERIAL 50000 LIFE IN HOUR 170 LUMEN INTENSITY DANALITE[T], JUNO[R] BRAND DRIVER TYPE 24 VDC ELECTRONIC COLOR TEMPERATURE 3000 DEG K REFRACTOR TYPE CLEAR POLYCARBONATE LENS DL112 MODEL
Datasheet
Description
11 1/2 INCH L X 1 INCH W X 1/2 INCH H SIZE CLEAR ANODIZED ALUMINUM FINISH UL, CUL APPROVAL CASEWORK, CABINETRY, ARCHITECTURAL APPLICATION SURFACE MOUNTING LED FIXTURE LED LAMP TYPE 6 W LAMP WATTAGE EXTRUDED ALUMINUM HOUSING MATERIAL 50000 LIFE IN HOUR 170 LUMEN INTENSITY DANALITE[T], JUNO[R] BRAND DRIVER TYPE 24 VDC ELECTRONIC COLOR TEMPERATURE 3000 DEG K REFRACTOR TYPE CLEAR POLYCARBONATE LENS DL112 MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Lighting Fixture - DL112-3-C - Juno Lighting Group
Des Plaines, IL, USA
Lighting Fixture
DL112-3-C
Lighting Fixture DL112-3-C
11 1/2 INCH L X 1 INCH W X 1/2 INCH H SIZE CLEAR ANODIZED ALUMINUM FINISH UL, CUL APPROVAL CASEWORK, CABINETRY, ARCHITECTURAL APPLICATION SURFACE MOUNTING LED FIXTURE LED LAMP TYPE 6 W LAMP WATTAGE EXTRUDED ALUMINUM HOUSING MATERIAL 50000 LIFE IN HOUR 170 LUMEN INTENSITY DANALITE[T], JUNO[R] BRAND DRIVER TYPE 24 VDC ELECTRONIC COLOR TEMPERATURE 3000 DEG K REFRACTOR TYPE CLEAR POLYCARBONATE LENS DL112 MODEL
  • 11 1/2 INCH L X 1 INCH W X 1/2 INCH H SIZE
  • CLEAR ANODIZED ALUMINUM FINISH
  • UL, CUL APPROVAL
  • CASEWORK, CABINETRY, ARCHITECTURAL APPLICATION
  • SURFACE MOUNTING
  • LED FIXTURE
  • LED LAMP TYPE
  • 6 W LAMP WATTAGE
  • EXTRUDED ALUMINUM HOUSING MATERIAL
  • 50000 LIFE IN HOUR
  • 170 LUMEN INTENSITY
  • DANALITE[T], JUNO[R] BRAND
  • DRIVER TYPE 24 VDC ELECTRONIC
  • COLOR TEMPERATURE 3000 DEG K
  • REFRACTOR TYPE CLEAR POLYCARBONATE LENS
  • DL112 MODEL
Supplier's Site Datasheet

Technical Specifications

  Juno Lighting Group
Product Category Lighting Fixtures
Product Number DL112-3-C
Product Name Lighting Fixture
Application Casework, Cabinetry, Architectural
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4302302100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
GLL LED lighting fixtures - gll led lighting fixtures - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details
Batten Lights - 2700811 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 862mm(L)
View Details