Juno Lighting Group High/Low Bay Fixture DL1000MHRB22

Description
HIGH BAY TYPE WHITE POLYESTER POWDER COATED FINISH 26 1/16 INCH UL 1598, CSA C22.2 APPROVAL 3/4 INCH TAPPED HUB MOUNTING REMOTE BALLAST, PROBE START BALLAST TYPE BT56 MOGUL BASE METAL HALIDE LAMP TYPE 1000 W LAMP WATTAGE HEAVY DUTY DIE CAST ALUMINUM HOUSING MATERIAL FULLY FACETED ALUMINUM REFLECTOR TYPE 22 5/8 INCH DIA REFLECTOR SIZE DURALYTE[T], JUNO[R] BRAND DL MODEL
Datasheet
Description
HIGH BAY TYPE WHITE POLYESTER POWDER COATED FINISH 26 1/16 INCH UL 1598, CSA C22.2 APPROVAL 3/4 INCH TAPPED HUB MOUNTING REMOTE BALLAST, PROBE START BALLAST TYPE BT56 MOGUL BASE METAL HALIDE LAMP TYPE 1000 W LAMP WATTAGE HEAVY DUTY DIE CAST ALUMINUM HOUSING MATERIAL FULLY FACETED ALUMINUM REFLECTOR TYPE 22 5/8 INCH DIA REFLECTOR SIZE DURALYTE[T], JUNO[R] BRAND DL MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
High/Low Bay Fixture - DL1000MHRB22 - Juno Lighting Group
Des Plaines, IL, USA
High/Low Bay Fixture
DL1000MHRB22
High/Low Bay Fixture DL1000MHRB22
HIGH BAY TYPE WHITE POLYESTER POWDER COATED FINISH 26 1/16 INCH UL 1598, CSA C22.2 APPROVAL 3/4 INCH TAPPED HUB MOUNTING REMOTE BALLAST, PROBE START BALLAST TYPE BT56 MOGUL BASE METAL HALIDE LAMP TYPE 1000 W LAMP WATTAGE HEAVY DUTY DIE CAST ALUMINUM HOUSING MATERIAL FULLY FACETED ALUMINUM REFLECTOR TYPE 22 5/8 INCH DIA REFLECTOR SIZE DURALYTE[T], JUNO[R] BRAND DL MODEL
  • HIGH BAY TYPE
  • WHITE POLYESTER POWDER COATED FINISH
  • 26 1/16 INCH
  • UL 1598, CSA C22.2 APPROVAL
  • 3/4 INCH TAPPED HUB MOUNTING
  • REMOTE BALLAST, PROBE START BALLAST TYPE
  • BT56 MOGUL BASE METAL HALIDE LAMP TYPE
  • 1000 W LAMP WATTAGE
  • HEAVY DUTY DIE CAST ALUMINUM HOUSING MATERIAL
  • FULLY FACETED ALUMINUM REFLECTOR TYPE
  • 22 5/8 INCH DIA REFLECTOR SIZE
  • DURALYTE[T], JUNO[R] BRAND
  • DL MODEL
Supplier's Site Datasheet

Technical Specifications

  Juno Lighting Group
Product Category Lighting Fixtures
Product Number DL1000MHRB22
Product Name High/Low Bay Fixture
Lamp Type Metal Halide
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4602302200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
SFD LED floodlight - flameproof floodlight with led lamps sfdl sfdel ex d iib h2 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details
Batten Lights - 1883515 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1.52 m(L)
View Details