Schneider Electric Fuseholders DFCC3V

Description
FUSEHOLDER 600V 30AMP 3POLES CC
Request a Quote Datasheet
Description
FUSEHOLDER 600V 30AMP 3POLES CC
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fuseholders - 4008-DFCC3V-ND - DigiKey
Thief River Falls, MN, United States
Fuseholders
4008-DFCC3V-ND
Fuseholders 4008-DFCC3V-ND
FUSEHOLDER 600V 30AMP 3POLES CC

FUSEHOLDER 600V 30AMP 3POLES CC

Buy Now Datasheet
Fuseholder, Din Rail, 600V, Screw Clamp; Fuse Holder Type Square D By Schneider Electric - 09P2934 - Newark, An Avnet Company
Chicago, IL, United States
Fuseholder, Din Rail, 600V, Screw Clamp; Fuse Holder Type Square D By Schneider Electric
09P2934
Fuseholder, Din Rail, 600V, Screw Clamp; Fuse Holder Type Square D By Schneider Electric 09P2934
FUSEHOLDER, DIN RAIL, 600V, SCREW CLAMP; Fuse Holder Type:DIN Rail Mount Fuse Holder; Fuse Current:30A; Fuse Size Held:Class CC; Holder Terminals:Screw Clamp; No. of Fuses:3Fuses; Product Range:TeSys DF Series; Voltage Rating VDC:- RoHS Compliant: Yes

FUSEHOLDER, DIN RAIL, 600V, SCREW CLAMP; Fuse Holder Type:DIN Rail Mount Fuse Holder; Fuse Current:30A; Fuse Size Held:Class CC; Holder Terminals:Screw Clamp; No. of Fuses:3Fuses; Product Range:TeSys DF Series; Voltage Rating VDC:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Fuse Holders Fuse Holders
Product Number 4008-DFCC3V-ND 09P2934
Product Name Fuseholders Fuseholder, Din Rail, 600V, Screw Clamp; Fuse Holder Type Square D By Schneider Electric
Rated Operating Voltage 600 volts
Unlock Full Specs
to access all available technical data

Similar Products

Fuse Holders - 3718697 - RS Components, Ltd.
RS Components, Ltd.
Specs
Normal Operating Current 10 amps
View Details
THM 2 in 1 Auto Blade Holder-Yellow - 3557-20 - Keystone Electronics Corp.
Specs
Standard Fuse Size Accomodated Automotive Blade
Normal Operating Current 30 amps
Mounting THM
View Details
4 suppliers
Fuse carrier for 1/4
Specs
Normal Operating Current 10 amps
Rated Operating Voltage 250 volts
Operating Temperature -40 to 185 F (-40 to 85 C)
View Details
Fuseholders - 486-7128-ND - DigiKey
Specs
Rated Operating Voltage 250 volts
Mounting Panel Mount
View Details