Schneider Electric Fuseholders DFCC1V

Description
FUSEHOLDER 600V 30AMP 1POLE CC F
Request a Quote Datasheet
Description
FUSEHOLDER 600V 30AMP 1POLE CC F
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fuseholders - 4008-DFCC1V-ND - DigiKey
Thief River Falls, MN, United States
Fuseholders
4008-DFCC1V-ND
Fuseholders 4008-DFCC1V-ND
FUSEHOLDER 600V 30AMP 1POLE CC F

FUSEHOLDER 600V 30AMP 1POLE CC F

Buy Now Datasheet
Fuse-Disconnector, 1 Pole, Din Rail; Fuse Holder Type Square D By Schneider Electric - 09P2930 - Newark, An Avnet Company
Chicago, IL, United States
Fuse-Disconnector, 1 Pole, Din Rail; Fuse Holder Type Square D By Schneider Electric
09P2930
Fuse-Disconnector, 1 Pole, Din Rail; Fuse Holder Type Square D By Schneider Electric 09P2930
FUSE-DISCONNECTOR, 1 POLE, DIN RAIL; Fuse Holder Type:DIN Rail Mount Fuse Holder; Fuse Current:-; Fuse Size Held:Class CC; Holder Terminals:Screw Clamp; No. of Fuses:-; Product Range:TeSyS Series; Voltage Rating VAC:600V RoHS Compliant: Yes

FUSE-DISCONNECTOR, 1 POLE, DIN RAIL; Fuse Holder Type:DIN Rail Mount Fuse Holder; Fuse Current:-; Fuse Size Held:Class CC; Holder Terminals:Screw Clamp; No. of Fuses:-; Product Range:TeSyS Series; Voltage Rating VAC:600V RoHS Compliant: Yes

Supplier's Site Datasheet
SQD Class CC - DFCC1V - Galco Industrial Electronics
Madison Heights, MI, United States
SQD Class CC
DFCC1V
SQD Class CC DFCC1V
Fuse carrier TeSys DF, 1P 30A, fuse

Fuse carrier TeSys DF, 1P 30A, fuse

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Galco Industrial Electronics
Product Category Fuse Holders Fuse Holders Fuse Holders
Product Number 4008-DFCC1V-ND 09P2930 DFCC1V
Product Name Fuseholders Fuse-Disconnector, 1 Pole, Din Rail; Fuse Holder Type Square D By Schneider Electric SQD Class CC
Rated Operating Voltage 600 volts 600 volts
Unlock Full Specs
to access all available technical data

Similar Products

Auto Fuses holder - AFS-522M -  - VICFUSE
Specs
Standard Fuse Size Accomodated Automotive Blade
View Details
Fuse Holder - 141819710 - Radwell International
Allen-Bradley / Rockwell Automation
Specs
Normal Operating Current 100 amps
View Details
Straight PC Leg Fuse Clip-w/end stops - 3529 - Keystone Electronics Corp.
Specs
Standard Fuse Size Accomodated 1/4" Diameter, 5/8" Length (1AG); 1/4" Diameter, 1-1/4 " Length (3AG, 6mm x 32mm); 1/4" Diameter, 7/8" Length (7AG); 1/4" Diameter, 1" Length (8AG)
Normal Operating Current 15 amps
Mounting Fuse Clip; THM
View Details
3 suppliers
Specs
Standard Fuse Size Accomodated 5mm x 20mm
Normal Operating Current 10 amps
Rated Operating Voltage 250 volts
View Details