Schneider Electric Fuse Holders DF81

Description
PORTE FUS 1P 25A POUR FUS
Request a Quote Datasheet
Description
PORTE FUS 1P 25A POUR FUS
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fuse Holders - 2758758 - RS Components, Ltd.
Corby, Northants, United Kingdom
Fuse Holders
2758758
Fuse Holders 2758758
PORTE FUS 1P 25A POUR FUS

PORTE FUS 1P 25A POUR FUS

Supplier's Site
Fuseholders - 4008-DF81-ND - DigiKey
Thief River Falls, MN, United States
Fuseholders
4008-DF81-ND
Fuseholders 4008-DF81-ND
FUSEHOLDER 600V 30AMP 1POLE 8.5X

FUSEHOLDER 600V 30AMP 1POLE 8.5X

Buy Now Datasheet
Cartridge Fuse Holder, 25A, 1P, 400Vac Rohs Compliant Schneider Electric - 69AH7589 - Newark, An Avnet Company
Chicago, IL, United States
Cartridge Fuse Holder, 25A, 1P, 400Vac Rohs Compliant Schneider Electric
69AH7589
Cartridge Fuse Holder, 25A, 1P, 400Vac Rohs Compliant Schneider Electric 69AH7589
CARTRIDGE FUSE HOLDER, 25A, 1P, 400VAC ROHS COMPLIANT: YES

CARTRIDGE FUSE HOLDER, 25A, 1P, 400VAC ROHS COMPLIANT: YES

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. DigiKey Newark, An Avnet Company
Product Category Fuse Holders Fuse Holders Fuse Holders
Product Number 2758758 4008-DF81-ND 69AH7589
Product Name Fuse Holders Fuseholders Cartridge Fuse Holder, 25A, 1P, 400Vac Rohs Compliant Schneider Electric
Rated Operating Voltage 400 volts
Unlock Full Specs
to access all available technical data

Similar Products

Fuse Block Bolt-in Mounting - 809S-8202-01 - Interpower
Specs
Rated Operating Voltage 300 volts
Mounting Screw
Operating Temperature -40 to 176 F (-40 to 80 C)
View Details
Fuse Holders - FEU Shocksafe -  - VICFUSE
Specs
Normal Operating Current 10 to 20 amps
Rated Operating Voltage 250 volts
Approvals / Ratings UL
View Details
Fuseholder Open Design, 5 x 20 mm, SMT, var. Covers, IEC 60335-1 - OGN Pre-Assembled - SCHURTER Inc
Specs
Standard Fuse Size Accomodated 5mm x 20mm
Normal Operating Current 10 to 16 amps
Rated Operating Voltage 500 volts
View Details
Street Lighting Fuse Boxes - BM3988-000 - TE Connectivity
Specs
Rated Operating Voltage 400 volts
Operating Temperature -13 to 131 F (-25 to 55 C)
View Details