Schneider Electric Fuseholders DF141

Description
FUSEHOLDER 600V 50AMP 1POLE 14X5
Request a Quote Datasheet
Description
FUSEHOLDER 600V 50AMP 1POLE 14X5
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fuseholders - 4008-DF141-ND - DigiKey
Thief River Falls, MN, United States
Fuseholders
4008-DF141-ND
Fuseholders 4008-DF141-ND
FUSEHOLDER 600V 50AMP 1POLE 14X5

FUSEHOLDER 600V 50AMP 1POLE 14X5

Buy Now Datasheet
Fuse Holders - 482897 - RS Components, Ltd.
Corby, Northants, United Kingdom
Fuse Holders
482897
Fuse Holders 482897
Schneider Electric DF141

Schneider Electric DF141

Supplier's Site
Cartridge Fuse Holder, 50A, 1P, 690V Rohs Compliant Schneider Electric - 69AH7585 - Newark, An Avnet Company
Chicago, IL, United States
Cartridge Fuse Holder, 50A, 1P, 690V Rohs Compliant Schneider Electric
69AH7585
Cartridge Fuse Holder, 50A, 1P, 690V Rohs Compliant Schneider Electric 69AH7585
CARTRIDGE FUSE HOLDER, 50A, 1P, 690V ROHS COMPLIANT: YES

CARTRIDGE FUSE HOLDER, 50A, 1P, 690V ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  DigiKey RS Components, Ltd. Newark, An Avnet Company
Product Category Fuse Holders Fuse Holders Fuse Holders
Product Number 4008-DF141-ND 482897 69AH7585
Product Name Fuseholders Fuse Holders Cartridge Fuse Holder, 50A, 1P, 690V Rohs Compliant Schneider Electric
Rated Operating Voltage 690 volts
Unlock Full Specs
to access all available technical data

Similar Products

Fuse Drawer; 5 x 20 mm; 1; Fingergrip - 70080641 - Allied Electronics, Inc.
Specs
Standard Fuse Size Accomodated 5mm x 20mm
View Details
Fuse Holder - 886112 - Radwell International
Allen-Bradley / Rockwell Automation
Specs
Normal Operating Current 60 to 100 amps
Rated Operating Voltage 600 volts
View Details
Fuse Holders - FBS2 Shocksafe -  - VICFUSE
Specs
Normal Operating Current 10 amps
Rated Operating Voltage 250 volts
View Details
Fuse Holders - 353137 - RS Components, Ltd.
RS Components, Ltd.
Specs
Standard Fuse Size Accomodated Other; (6.35 x 30 mm, 6.35 x 31.8 mm, 6.4 x 30 mm)
View Details