Schneider Electric Fuseholders DF103

Description
FUSEHOLDER 600V 30AMP 3POLES 10X
Request a Quote Datasheet
Description
FUSEHOLDER 600V 30AMP 3POLES 10X
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fuseholders - 4008-DF103-ND - DigiKey
Thief River Falls, MN, United States
Fuseholders
4008-DF103-ND
Fuseholders 4008-DF103-ND
FUSEHOLDER 600V 30AMP 3POLES 10X

FUSEHOLDER 600V 30AMP 3POLES 10X

Buy Now Datasheet
Fuse Holders - 482859 - RS Components, Ltd.
Corby, Northants, United Kingdom
Fuse Holders
482859
Fuse Holders 482859
Schneider Electric DF103

Schneider Electric DF103

Supplier's Site
Fuse Holder - 57473261 - Radwell International
Willingboro, NJ, United States
Fuse Holder
57473261
Fuse Holder 57473261
FUSE CARRIER, TESYS DF, 32 AMP, 3 POLE, FUSE SIZE: 10X38 MM. FREE 2 YEAR RADWELL WARRANTY

FUSE CARRIER, TESYS DF, 32 AMP, 3 POLE, FUSE SIZE: 10X38 MM. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  DigiKey RS Components, Ltd. Radwell International
Product Category Fuse Holders Fuse Holders Fuse Holders
Product Number 4008-DF103-ND 482859 57473261
Product Name Fuseholders Fuse Holders Fuse Holder
Rated Operating Voltage 690 volts
Unlock Full Specs
to access all available technical data

Similar Products

Fuse Block Bolt-in Mounting - 809S-8202-01 - Interpower
Specs
Rated Operating Voltage 300 volts
Mounting Screw
Operating Temperature -40 to 176 F (-40 to 80 C)
View Details
Shock-Safe Fuseholder, 5 x 20 mm, Slotted Cap/Fingergrip, vertical, IEC 60335-1 - FPG4 Shock-Safe Fuseholder for 5 x 20 mm fuses - SCHURTER Inc
Specs
Standard Fuse Size Accomodated 5mm x 20mm
Normal Operating Current 10 to 16 amps
Rated Operating Voltage 250 to 500 volts
View Details
Fuse Holders - V-206CH(PTF/50) Shocksafe -  - VICFUSE
Specs
Normal Operating Current 6.3 amps
Rated Operating Voltage 250 volts
View Details
Fuse Holders - 2773901 - RS Components, Ltd.
RS Components, Ltd.
Specs
Normal Operating Current 18 amps
Operating Temperature -4 F (-20 C)
View Details