Schneider Electric Control Station Enclosures DE1DS2

Description
Schneider Electric DE1DS2
Request a Quote
Description
Schneider Electric DE1DS2
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Control Station Enclosures - 589796 - RS Components, Ltd.
Corby, Northants, United Kingdom
Control Station Enclosures
589796
Control Station Enclosures 589796
Schneider Electric DE1DS2

Schneider Electric DE1DS2

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Industrial Enclosures
Product Number 589796
Product Name Control Station Enclosures
Type Pushbutton Enclosures
Width 4.06 inch (103 mm)
Depth 6.3 inch (160 mm)
Material Polycarbonate; Polycarbonate
Unlock Full Specs
to access all available technical data

Similar Products

Junction Box - X-QY-4 - XJCSENSOR Technology Co., Ltd.
XJCSENSOR Technology Co., Ltd.
Specs
Type Junction Box
NEMA Rating NEMA Enclosures; Type 6
Ingress Protection(IP) Rating Against Foreign Objects 5
View Details
Ergonomic Aluminum Instrument Enclosures - Unidesk - METCASE
Specs
Type Electronic and Instrument Enclosures; Console Enclosures
Shape Rectangular
Length 4.01 inch (102 mm)
View Details
Electrical - Disconnect - Wallmount Enclosures - 1447SG16 - Hammond Manufacturing Company Inc.
Specs
Type Electronic and Instrument Enclosures
Length 36 inch (914 mm)
Width 31.4 inch (798 mm)
View Details
4 suppliers
Desktop Enclosures - 226022 - RS Components, Ltd.
OKW Enclosures, Inc.
Specs
Shape Rectangular; Slanted
Length 7.48 inch (190 mm)
Width 5.43 inch (138 mm)
View Details