Juno Lighting Group Linear Hid Recessed Housing DCT4-SSS-70H-NT-WH

Description
UNIVERSAL RECESSED HOUSING TYPE 28 INCH L X 10 3/8 INCH W X 9 5/8 INCH H SIZE UL, CUL APPROVAL DAMP LOCATION APPLICATION SOLID STATE ELECTRONIC, HPF BALLAST TYPE 3 LAMP(S) T4/T4.5 G8.5 BI PIN CERAMIC METAL HALIDE LAMP TYPE 70 W LAMP WATTAGE WHITE HEAVY GAUGE COLD ROLLED STEEL HOUSING MATERIAL 120/277 V BALLAST/LINE VOLTAGE 45 DEG TILT LAMP MOUNTING POSITION 26 INCH L X 9 INCH W CEILING OPENING SIZE DESIGNER COVE[T], JUNO[R] BRAND BEAM SPREAD 10 DEG SPOT DCT4 MODEL
Datasheet
Description
UNIVERSAL RECESSED HOUSING TYPE 28 INCH L X 10 3/8 INCH W X 9 5/8 INCH H SIZE UL, CUL APPROVAL DAMP LOCATION APPLICATION SOLID STATE ELECTRONIC, HPF BALLAST TYPE 3 LAMP(S) T4/T4.5 G8.5 BI PIN CERAMIC METAL HALIDE LAMP TYPE 70 W LAMP WATTAGE WHITE HEAVY GAUGE COLD ROLLED STEEL HOUSING MATERIAL 120/277 V BALLAST/LINE VOLTAGE 45 DEG TILT LAMP MOUNTING POSITION 26 INCH L X 9 INCH W CEILING OPENING SIZE DESIGNER COVE[T], JUNO[R] BRAND BEAM SPREAD 10 DEG SPOT DCT4 MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Linear Hid Recessed Housing - DCT4-SSS-70H-NT-WH - Juno Lighting Group
Des Plaines, IL, USA
Linear Hid Recessed Housing
DCT4-SSS-70H-NT-WH
Linear Hid Recessed Housing DCT4-SSS-70H-NT-WH
UNIVERSAL RECESSED HOUSING TYPE 28 INCH L X 10 3/8 INCH W X 9 5/8 INCH H SIZE UL, CUL APPROVAL DAMP LOCATION APPLICATION SOLID STATE ELECTRONIC, HPF BALLAST TYPE 3 LAMP(S) T4/T4.5 G8.5 BI PIN CERAMIC METAL HALIDE LAMP TYPE 70 W LAMP WATTAGE WHITE HEAVY GAUGE COLD ROLLED STEEL HOUSING MATERIAL 120/277 V BALLAST/LINE VOLTAGE 45 DEG TILT LAMP MOUNTING POSITION 26 INCH L X 9 INCH W CEILING OPENING SIZE DESIGNER COVE[T], JUNO[R] BRAND BEAM SPREAD 10 DEG SPOT DCT4 MODEL
  • UNIVERSAL RECESSED HOUSING TYPE
  • 28 INCH L X 10 3/8 INCH W X 9 5/8 INCH H SIZE
  • UL, CUL APPROVAL
  • DAMP LOCATION APPLICATION
  • SOLID STATE ELECTRONIC, HPF BALLAST TYPE
  • 3 LAMP(S)
  • T4/T4.5 G8.5 BI PIN CERAMIC METAL HALIDE LAMP TYPE
  • 70 W LAMP WATTAGE
  • WHITE HEAVY GAUGE COLD ROLLED STEEL HOUSING MATERIAL
  • 120/277 V BALLAST/LINE VOLTAGE
  • 45 DEG TILT LAMP MOUNTING POSITION
  • 26 INCH L X 9 INCH W CEILING OPENING SIZE
  • DESIGNER COVE[T], JUNO[R] BRAND
  • BEAM SPREAD 10 DEG SPOT
  • DCT4 MODEL
Supplier's Site Datasheet

Technical Specifications

  Juno Lighting Group
Product Category Lighting Fixtures
Product Number DCT4-SSS-70H-NT-WH
Product Name Linear Hid Recessed Housing
Application Damp Location
Fixture Type Ceiling Fixtures; Recessed
Lamp Type Metal Halide
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4602301100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Smart Lights - 2174388 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application Residential
Fixture Type Ceiling Fixtures
Lamp Type LED
View Details
Line Ex1 - line-ex1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details