Juno Lighting Group Hid Recessed Housing DCT4-S-39H-NT-BL

Description
TRIMLESS RECESSED ROUGH IN HOUSING TYPE 9 5/8 INCH UL, CUL APPROVAL DAMP LOCATION APPLICATION ELECTRONIC, HPF BALLAST TYPE T4/T4.5 G8.5 BI PIN CERAMIC METAL HALIDE LAMP TYPE 39 W LAMP WATTAGE BLACK FINISHED HEAVY GAUGE COLD ROLLED STEEL HOUSING MATERIAL 120/277 V BALLAST/LINE VOLTAGE 8 7/8 INCH X 9 INCH CEILING OPENING SIZE OPEN REFLECTOR TRIM/REFLECTOR TYPE DESIGNER COVE[T], JUNO[R] BRAND WITH 10 DEG SPOT BEAM SPREAD DCT4 MODEL
Datasheet
Description
TRIMLESS RECESSED ROUGH IN HOUSING TYPE 9 5/8 INCH UL, CUL APPROVAL DAMP LOCATION APPLICATION ELECTRONIC, HPF BALLAST TYPE T4/T4.5 G8.5 BI PIN CERAMIC METAL HALIDE LAMP TYPE 39 W LAMP WATTAGE BLACK FINISHED HEAVY GAUGE COLD ROLLED STEEL HOUSING MATERIAL 120/277 V BALLAST/LINE VOLTAGE 8 7/8 INCH X 9 INCH CEILING OPENING SIZE OPEN REFLECTOR TRIM/REFLECTOR TYPE DESIGNER COVE[T], JUNO[R] BRAND WITH 10 DEG SPOT BEAM SPREAD DCT4 MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Hid Recessed Housing - DCT4-S-39H-NT-BL - Juno Lighting Group
Des Plaines, IL, USA
Hid Recessed Housing
DCT4-S-39H-NT-BL
Hid Recessed Housing DCT4-S-39H-NT-BL
TRIMLESS RECESSED ROUGH IN HOUSING TYPE 9 5/8 INCH UL, CUL APPROVAL DAMP LOCATION APPLICATION ELECTRONIC, HPF BALLAST TYPE T4/T4.5 G8.5 BI PIN CERAMIC METAL HALIDE LAMP TYPE 39 W LAMP WATTAGE BLACK FINISHED HEAVY GAUGE COLD ROLLED STEEL HOUSING MATERIAL 120/277 V BALLAST/LINE VOLTAGE 8 7/8 INCH X 9 INCH CEILING OPENING SIZE OPEN REFLECTOR TRIM/REFLECTOR TYPE DESIGNER COVE[T], JUNO[R] BRAND WITH 10 DEG SPOT BEAM SPREAD DCT4 MODEL
  • TRIMLESS RECESSED ROUGH IN HOUSING TYPE
  • 9 5/8 INCH
  • UL, CUL APPROVAL
  • DAMP LOCATION APPLICATION
  • ELECTRONIC, HPF BALLAST TYPE
  • T4/T4.5 G8.5 BI PIN CERAMIC METAL HALIDE LAMP TYPE
  • 39 W LAMP WATTAGE
  • BLACK FINISHED HEAVY GAUGE COLD ROLLED STEEL HOUSING MATERIAL
  • 120/277 V BALLAST/LINE VOLTAGE
  • 8 7/8 INCH X 9 INCH CEILING OPENING SIZE
  • OPEN REFLECTOR TRIM/REFLECTOR TYPE
  • DESIGNER COVE[T], JUNO[R] BRAND
  • WITH 10 DEG SPOT BEAM SPREAD
  • DCT4 MODEL
Supplier's Site Datasheet

Technical Specifications

  Juno Lighting Group
Product Category Lighting Fixtures
Product Number DCT4-S-39H-NT-BL
Product Name Hid Recessed Housing
Application Damp Location
Fixture Type Ceiling Fixtures; Recessed
Lamp Type Metal Halide
Unlock Full Specs
to access all available technical data

Similar Products

Line SA - line-sa - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details
Batten Lights - 2892344 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.265m(L)
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300242100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details