Juno Lighting Group Hid Recessed Housing DCT4-N-39H-WH

Description
RECESSED ROUGH IN HOUSING TYPE 9 1/8 INCH UL, CUL APPROVAL DAMP LOCATION APPLICATION ELECTRONIC, HPF BALLAST TYPE T4/T4.5 G8.5 BI PIN CERAMIC METAL HALIDE LAMP TYPE 39 W LAMP WATTAGE WHITE FINISHED HEAVY GAUGE COLD ROLLED STEEL HOUSING MATERIAL 120/277 V BALLAST/LINE VOLTAGE 8 1/4 INCH X 8 1/4 INCH CEILING OPENING SIZE OPEN REFLECTOR WITH WHITE BAKED ENAMEL TRIM FLANGE TRIM/REFLECTOR TYPE DESIGNER COVE[T], JUNO[R] BRAND WITH 27 DEG NARROW FLOOD BEAM SPREAD DCT4 MODEL
Datasheet
Description
RECESSED ROUGH IN HOUSING TYPE 9 1/8 INCH UL, CUL APPROVAL DAMP LOCATION APPLICATION ELECTRONIC, HPF BALLAST TYPE T4/T4.5 G8.5 BI PIN CERAMIC METAL HALIDE LAMP TYPE 39 W LAMP WATTAGE WHITE FINISHED HEAVY GAUGE COLD ROLLED STEEL HOUSING MATERIAL 120/277 V BALLAST/LINE VOLTAGE 8 1/4 INCH X 8 1/4 INCH CEILING OPENING SIZE OPEN REFLECTOR WITH WHITE BAKED ENAMEL TRIM FLANGE TRIM/REFLECTOR TYPE DESIGNER COVE[T], JUNO[R] BRAND WITH 27 DEG NARROW FLOOD BEAM SPREAD DCT4 MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Hid Recessed Housing - DCT4-N-39H-WH - Juno Lighting Group
Des Plaines, IL, USA
Hid Recessed Housing
DCT4-N-39H-WH
Hid Recessed Housing DCT4-N-39H-WH
RECESSED ROUGH IN HOUSING TYPE 9 1/8 INCH UL, CUL APPROVAL DAMP LOCATION APPLICATION ELECTRONIC, HPF BALLAST TYPE T4/T4.5 G8.5 BI PIN CERAMIC METAL HALIDE LAMP TYPE 39 W LAMP WATTAGE WHITE FINISHED HEAVY GAUGE COLD ROLLED STEEL HOUSING MATERIAL 120/277 V BALLAST/LINE VOLTAGE 8 1/4 INCH X 8 1/4 INCH CEILING OPENING SIZE OPEN REFLECTOR WITH WHITE BAKED ENAMEL TRIM FLANGE TRIM/REFLECTOR TYPE DESIGNER COVE[T], JUNO[R] BRAND WITH 27 DEG NARROW FLOOD BEAM SPREAD DCT4 MODEL
  • RECESSED ROUGH IN HOUSING TYPE
  • 9 1/8 INCH
  • UL, CUL APPROVAL
  • DAMP LOCATION APPLICATION
  • ELECTRONIC, HPF BALLAST TYPE
  • T4/T4.5 G8.5 BI PIN CERAMIC METAL HALIDE LAMP TYPE
  • 39 W LAMP WATTAGE
  • WHITE FINISHED HEAVY GAUGE COLD ROLLED STEEL HOUSING MATERIAL
  • 120/277 V BALLAST/LINE VOLTAGE
  • 8 1/4 INCH X 8 1/4 INCH CEILING OPENING SIZE
  • OPEN REFLECTOR WITH WHITE BAKED ENAMEL TRIM FLANGE TRIM/REFLECTOR TYPE
  • DESIGNER COVE[T], JUNO[R] BRAND
  • WITH 27 DEG NARROW FLOOD BEAM SPREAD
  • DCT4 MODEL
Supplier's Site Datasheet

Technical Specifications

  Juno Lighting Group
Product Category Lighting Fixtures
Product Number DCT4-N-39H-WH
Product Name Hid Recessed Housing
Application Damp Location
Fixture Type Ceiling Fixtures; Recessed
Lamp Type Metal Halide
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4600242100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2892163 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.566m(L)
View Details