UNIVERSAL RECESSED HOUSING TYPE
19 1/4 INCH L X 10 3/8 INCH W X 9 5/8 INCH H SIZE
UL, CUL APPROVAL
DAMP LOCATION APPLICATION
SOLID STATE ELECTRONIC, HPF BALLAST TYPE
2 LAMP(S)
T4/T4.5 G8.5 BI PIN CERAMIC METAL HALIDE LAMP TYPE
39 W LAMP WATTAGE
BLACK HEAVY GAUGE COLD ROLLED STEEL HOUSING MATERIAL
120/277 V BALLAST/LINE VOLTAGE
45 DEG TILT LAMP MOUNTING POSITION
17 1/2 INCH L X 9 INCH W CEILING OPENING SIZE
DESIGNER COVE[T], JUNO[R] BRAND
BEAM SPREAD 40 DEG FLOOD
DCT4 MODEL
Juno Lighting Group
Done
Datasheet
Description
UNIVERSAL RECESSED HOUSING TYPE
19 1/4 INCH L X 10 3/8 INCH W X 9 5/8 INCH H SIZE
UL, CUL APPROVAL
DAMP LOCATION APPLICATION
SOLID STATE ELECTRONIC, HPF BALLAST TYPE
2 LAMP(S)
T4/T4.5 G8.5 BI PIN CERAMIC METAL HALIDE LAMP TYPE
39 W LAMP WATTAGE
BLACK HEAVY GAUGE COLD ROLLED STEEL HOUSING MATERIAL
120/277 V BALLAST/LINE VOLTAGE
45 DEG TILT LAMP MOUNTING POSITION
17 1/2 INCH L X 9 INCH W CEILING OPENING SIZE
DESIGNER COVE[T], JUNO[R] BRAND
BEAM SPREAD 40 DEG FLOOD
DCT4 MODEL
UNIVERSAL RECESSED HOUSING TYPE
19 1/4 INCH L X 10 3/8 INCH W X 9 5/8 INCH H SIZE
UL, CUL APPROVAL
DAMP LOCATION APPLICATION
SOLID STATE ELECTRONIC, HPF BALLAST TYPE
2 LAMP(S)
T4/T4.5 G8.5 BI PIN CERAMIC METAL HALIDE LAMP TYPE
39 W LAMP WATTAGE
BLACK HEAVY GAUGE COLD ROLLED STEEL HOUSING MATERIAL
120/277 V BALLAST/LINE VOLTAGE
45 DEG TILT LAMP MOUNTING POSITION
17 1/2 INCH L X 9 INCH W CEILING OPENING SIZE
DESIGNER COVE[T], JUNO[R] BRAND
BEAM SPREAD 40 DEG FLOOD
DCT4 MODEL
UNIVERSAL RECESSED HOUSING TYPE
19 1/4 INCH L X 10 3/8 INCH W X 9 5/8 INCH H SIZE
UL, CUL APPROVAL
DAMP LOCATION APPLICATION
SOLID STATE ELECTRONIC, HPF BALLAST TYPE
2 LAMP(S)
T4/T4.5 G8.5 BI PIN CERAMIC METAL HALIDE LAMP TYPE
39 W LAMP WATTAGE
BLACK HEAVY GAUGE COLD ROLLED STEEL HOUSING MATERIAL