Juno Lighting Group Linear Hid Recessed Housing DC162-39H-BL

Description
UNIVERSAL RECESSED HOUSING TYPE 20 3/4 INCH L X 10 1/2 INCH W X 6 1/8 INCH H SIZE UL, CUL APPROVAL DAMP LOCATION APPLICATION SOLID STATE ELECTRONIC, HPF BALLAST TYPE 2 LAMP(S) MR16 GX10 TWIST AND LOCK CERAMIC METAL HALIDE LAMP TYPE 39 W LAMP WATTAGE BLACK HEAVY GAUGE COLD ROLLED STEEL HOUSING MATERIAL 120/277 V BALLAST/LINE VOLTAGE 35 DEG TILT LAMP MOUNTING POSITION 9 1/4 INCH L X 5 INCH W CEILING OPENING SIZE DESIGNER COVE[T], JUNO[R] BRAND DC162 MODEL
Datasheet
Description
UNIVERSAL RECESSED HOUSING TYPE 20 3/4 INCH L X 10 1/2 INCH W X 6 1/8 INCH H SIZE UL, CUL APPROVAL DAMP LOCATION APPLICATION SOLID STATE ELECTRONIC, HPF BALLAST TYPE 2 LAMP(S) MR16 GX10 TWIST AND LOCK CERAMIC METAL HALIDE LAMP TYPE 39 W LAMP WATTAGE BLACK HEAVY GAUGE COLD ROLLED STEEL HOUSING MATERIAL 120/277 V BALLAST/LINE VOLTAGE 35 DEG TILT LAMP MOUNTING POSITION 9 1/4 INCH L X 5 INCH W CEILING OPENING SIZE DESIGNER COVE[T], JUNO[R] BRAND DC162 MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Linear Hid Recessed Housing - DC162-39H-BL - Juno Lighting Group
Des Plaines, IL, USA
Linear Hid Recessed Housing
DC162-39H-BL
Linear Hid Recessed Housing DC162-39H-BL
UNIVERSAL RECESSED HOUSING TYPE 20 3/4 INCH L X 10 1/2 INCH W X 6 1/8 INCH H SIZE UL, CUL APPROVAL DAMP LOCATION APPLICATION SOLID STATE ELECTRONIC, HPF BALLAST TYPE 2 LAMP(S) MR16 GX10 TWIST AND LOCK CERAMIC METAL HALIDE LAMP TYPE 39 W LAMP WATTAGE BLACK HEAVY GAUGE COLD ROLLED STEEL HOUSING MATERIAL 120/277 V BALLAST/LINE VOLTAGE 35 DEG TILT LAMP MOUNTING POSITION 9 1/4 INCH L X 5 INCH W CEILING OPENING SIZE DESIGNER COVE[T], JUNO[R] BRAND DC162 MODEL
  • UNIVERSAL RECESSED HOUSING TYPE
  • 20 3/4 INCH L X 10 1/2 INCH W X 6 1/8 INCH H SIZE
  • UL, CUL APPROVAL
  • DAMP LOCATION APPLICATION
  • SOLID STATE ELECTRONIC, HPF BALLAST TYPE
  • 2 LAMP(S)
  • MR16 GX10 TWIST AND LOCK CERAMIC METAL HALIDE LAMP TYPE
  • 39 W LAMP WATTAGE
  • BLACK HEAVY GAUGE COLD ROLLED STEEL HOUSING MATERIAL
  • 120/277 V BALLAST/LINE VOLTAGE
  • 35 DEG TILT LAMP MOUNTING POSITION
  • 9 1/4 INCH L X 5 INCH W CEILING OPENING SIZE
  • DESIGNER COVE[T], JUNO[R] BRAND
  • DC162 MODEL
Supplier's Site Datasheet

Technical Specifications

  Juno Lighting Group
Product Category Lighting Fixtures
Product Number DC162-39H-BL
Product Name Linear Hid Recessed Housing
Application Damp Location
Fixture Type Ceiling Fixtures; Recessed
Lamp Type Metal Halide
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 2318146 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1200mm(L)
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602302200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Probay Ex2 - probay-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details
Slimline Enclosure Light, On/Off Switch - SL 025 - STEGO
Specs
Application Industrial; Residential
Fixture Type Enclosure Lights; Fluorescent Lights; Wall Fixture
Lamp Type Fluorescent
View Details