UNIVERSAL RECESSED HOUSING TYPE
10 7/8 INCH L X 6 3/8 INCH W X 10 3/8 INCH H SIZE
UL, CUL APPROVAL
DAMP LOCATION APPLICATION
REMOTE ELECTRONIC, HPF BALLAST TYPE
2 LAMP(S)
MR16 GX10 TWIST AND LOCK CERAMIC METAL HALIDE LAMP TYPE
20 W LAMP WATTAGE
BLACK HEAVY GAUGE ALUMINUM HOUSING MATERIAL
120/277 V BALLAST/LINE VOLTAGE
8 7/8 INCH L X 5 INCH W CEILING OPENING SIZE
DESIGNER COVE[T], JUNO[R] BRAND
DC162 MODEL
Juno Lighting Group
Done
Datasheet
Description
UNIVERSAL RECESSED HOUSING TYPE
10 7/8 INCH L X 6 3/8 INCH W X 10 3/8 INCH H SIZE
UL, CUL APPROVAL
DAMP LOCATION APPLICATION
REMOTE ELECTRONIC, HPF BALLAST TYPE
2 LAMP(S)
MR16 GX10 TWIST AND LOCK CERAMIC METAL HALIDE LAMP TYPE
20 W LAMP WATTAGE
BLACK HEAVY GAUGE ALUMINUM HOUSING MATERIAL
120/277 V BALLAST/LINE VOLTAGE
8 7/8 INCH L X 5 INCH W CEILING OPENING SIZE
DESIGNER COVE[T], JUNO[R] BRAND
DC162 MODEL
UNIVERSAL RECESSED HOUSING TYPE
10 7/8 INCH L X 6 3/8 INCH W X 10 3/8 INCH H SIZE
UL, CUL APPROVAL
DAMP LOCATION APPLICATION
REMOTE ELECTRONIC, HPF BALLAST TYPE
2 LAMP(S)
MR16 GX10 TWIST AND LOCK CERAMIC METAL HALIDE LAMP TYPE
20 W LAMP WATTAGE
BLACK HEAVY GAUGE ALUMINUM HOUSING MATERIAL
120/277 V BALLAST/LINE VOLTAGE
8 7/8 INCH L X 5 INCH W CEILING OPENING SIZE
DESIGNER COVE[T], JUNO[R] BRAND
DC162 MODEL
UNIVERSAL RECESSED HOUSING TYPE
10 7/8 INCH L X 6 3/8 INCH W X 10 3/8 INCH H SIZE
UL, CUL APPROVAL
DAMP LOCATION APPLICATION
REMOTE ELECTRONIC, HPF BALLAST TYPE
2 LAMP(S)
MR16 GX10 TWIST AND LOCK CERAMIC METAL HALIDE LAMP TYPE