Juno Lighting Group Hid Recessed Housing DC161-39H-WH

Description
RECESSED ROUGH IN HOUSING TYPE 6 1/8 INCH UL, CUL APPROVAL DAMP LOCATION APPLICATION ELECTRONIC, HPF BALLAST TYPE GX10 TWIST AND LOCK MR16 CERAMIC METAL HALIDE LAMP TYPE 39 W LAMP WATTAGE WHITE FINISHED HEAVY GAUGE COLD ROLLED STEEL HOUSING MATERIAL 120/277 V BALLAST/LINE VOLTAGE 5 1/2 INCH X 5 INCH CEILING OPENING SIZE OPEN REFLECTOR WHITE BAKED ENAMEL TRIM FLANGE TRIM/REFLECTOR TYPE DESIGNER COVE[T], JUNO[R] BRAND DC161 MODEL
Datasheet
Description
RECESSED ROUGH IN HOUSING TYPE 6 1/8 INCH UL, CUL APPROVAL DAMP LOCATION APPLICATION ELECTRONIC, HPF BALLAST TYPE GX10 TWIST AND LOCK MR16 CERAMIC METAL HALIDE LAMP TYPE 39 W LAMP WATTAGE WHITE FINISHED HEAVY GAUGE COLD ROLLED STEEL HOUSING MATERIAL 120/277 V BALLAST/LINE VOLTAGE 5 1/2 INCH X 5 INCH CEILING OPENING SIZE OPEN REFLECTOR WHITE BAKED ENAMEL TRIM FLANGE TRIM/REFLECTOR TYPE DESIGNER COVE[T], JUNO[R] BRAND DC161 MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Hid Recessed Housing - DC161-39H-WH - Juno Lighting Group
Des Plaines, IL, USA
Hid Recessed Housing
DC161-39H-WH
Hid Recessed Housing DC161-39H-WH
RECESSED ROUGH IN HOUSING TYPE 6 1/8 INCH UL, CUL APPROVAL DAMP LOCATION APPLICATION ELECTRONIC, HPF BALLAST TYPE GX10 TWIST AND LOCK MR16 CERAMIC METAL HALIDE LAMP TYPE 39 W LAMP WATTAGE WHITE FINISHED HEAVY GAUGE COLD ROLLED STEEL HOUSING MATERIAL 120/277 V BALLAST/LINE VOLTAGE 5 1/2 INCH X 5 INCH CEILING OPENING SIZE OPEN REFLECTOR WHITE BAKED ENAMEL TRIM FLANGE TRIM/REFLECTOR TYPE DESIGNER COVE[T], JUNO[R] BRAND DC161 MODEL
  • RECESSED ROUGH IN HOUSING TYPE
  • 6 1/8 INCH
  • UL, CUL APPROVAL
  • DAMP LOCATION APPLICATION
  • ELECTRONIC, HPF BALLAST TYPE
  • GX10 TWIST AND LOCK MR16 CERAMIC METAL HALIDE LAMP TYPE
  • 39 W LAMP WATTAGE
  • WHITE FINISHED HEAVY GAUGE COLD ROLLED STEEL HOUSING MATERIAL
  • 120/277 V BALLAST/LINE VOLTAGE
  • 5 1/2 INCH X 5 INCH CEILING OPENING SIZE
  • OPEN REFLECTOR WHITE BAKED ENAMEL TRIM FLANGE TRIM/REFLECTOR TYPE
  • DESIGNER COVE[T], JUNO[R] BRAND
  • DC161 MODEL
Supplier's Site Datasheet

Technical Specifications

  Juno Lighting Group
Product Category Lighting Fixtures
Product Number DC161-39H-WH
Product Name Hid Recessed Housing
Application Damp Location
Fixture Type Ceiling Fixtures; Recessed
Lamp Type Metal Halide
Unlock Full Specs
to access all available technical data

Similar Products

Varioline Lamp with Socket - LED 121 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
WFLA LED Floodlight - floodlight with led lamps sfla ex ec iic 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302302200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2892169 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.2m(L)
View Details