Juno Lighting Group Hid Recessed Housing DC161-20H-NT-BL

Description
TRIMLESS RECESSED ROUGH IN HOUSING TYPE 6 3/8 INCH UL, CUL APPROVAL DAMP LOCATION APPLICATION ELECTRONIC, HPF BALLAST TYPE GX10 TWIST AND LOCK MR16 CERAMIC METAL HALIDE LAMP TYPE 20 W LAMP WATTAGE BLACK FINISHED HEAVY GAUGE ALUMINUM HOUSING MATERIAL 120/277 V BALLAST/LINE VOLTAGE 4 5/8 INCH X 5 INCH CEILING OPENING SIZE OPEN REFLECTOR TRIM/REFLECTOR TYPE DESIGNER COVE[T], JUNO[R] BRAND DC161 MODEL
Datasheet
Description
TRIMLESS RECESSED ROUGH IN HOUSING TYPE 6 3/8 INCH UL, CUL APPROVAL DAMP LOCATION APPLICATION ELECTRONIC, HPF BALLAST TYPE GX10 TWIST AND LOCK MR16 CERAMIC METAL HALIDE LAMP TYPE 20 W LAMP WATTAGE BLACK FINISHED HEAVY GAUGE ALUMINUM HOUSING MATERIAL 120/277 V BALLAST/LINE VOLTAGE 4 5/8 INCH X 5 INCH CEILING OPENING SIZE OPEN REFLECTOR TRIM/REFLECTOR TYPE DESIGNER COVE[T], JUNO[R] BRAND DC161 MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Hid Recessed Housing - DC161-20H-NT-BL - Juno Lighting Group
Des Plaines, IL, USA
Hid Recessed Housing
DC161-20H-NT-BL
Hid Recessed Housing DC161-20H-NT-BL
TRIMLESS RECESSED ROUGH IN HOUSING TYPE 6 3/8 INCH UL, CUL APPROVAL DAMP LOCATION APPLICATION ELECTRONIC, HPF BALLAST TYPE GX10 TWIST AND LOCK MR16 CERAMIC METAL HALIDE LAMP TYPE 20 W LAMP WATTAGE BLACK FINISHED HEAVY GAUGE ALUMINUM HOUSING MATERIAL 120/277 V BALLAST/LINE VOLTAGE 4 5/8 INCH X 5 INCH CEILING OPENING SIZE OPEN REFLECTOR TRIM/REFLECTOR TYPE DESIGNER COVE[T], JUNO[R] BRAND DC161 MODEL
  • TRIMLESS RECESSED ROUGH IN HOUSING TYPE
  • 6 3/8 INCH
  • UL, CUL APPROVAL
  • DAMP LOCATION APPLICATION
  • ELECTRONIC, HPF BALLAST TYPE
  • GX10 TWIST AND LOCK MR16 CERAMIC METAL HALIDE LAMP TYPE
  • 20 W LAMP WATTAGE
  • BLACK FINISHED HEAVY GAUGE ALUMINUM HOUSING MATERIAL
  • 120/277 V BALLAST/LINE VOLTAGE
  • 4 5/8 INCH X 5 INCH CEILING OPENING SIZE
  • OPEN REFLECTOR TRIM/REFLECTOR TYPE
  • DESIGNER COVE[T], JUNO[R] BRAND
  • DC161 MODEL
Supplier's Site Datasheet

Technical Specifications

  Juno Lighting Group
Product Category Lighting Fixtures
Product Number DC161-20H-NT-BL
Product Name Hid Recessed Housing
Application Damp Location
Fixture Type Ceiling Fixtures; Recessed
Lamp Type Metal Halide
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4302300100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
WFLP LED Floodlight - sflp led floodlight 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details
Batten Lights - 2892167 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.82m(L)
View Details