RECESSED ROUGH IN HOUSING TYPE
6 1/8 INCH
UL, CUL APPROVAL
DAMP LOCATION APPLICATION
ELECTRONIC, HPF BALLAST TYPE
GX10 TWIST AND LOCK MR16 CERAMIC METAL HALIDE LAMP TYPE
20 W LAMP WATTAGE
BLACK FINISHED HEAVY GAUGE COLD ROLLED STEEL HOUSING MATERIAL
120/277 V BALLAST/LINE VOLTAGE
5 1/2 INCH X 5 INCH CEILING OPENING SIZE
OPEN REFLECTOR WHITE BAKED ENAMEL TRIM FLANGE TRIM/REFLECTOR TYPE
DESIGNER COVE[T], JUNO[R] BRAND
DC161 MODEL
Juno Lighting Group
Done
Datasheet
Description
RECESSED ROUGH IN HOUSING TYPE
6 1/8 INCH
UL, CUL APPROVAL
DAMP LOCATION APPLICATION
ELECTRONIC, HPF BALLAST TYPE
GX10 TWIST AND LOCK MR16 CERAMIC METAL HALIDE LAMP TYPE
20 W LAMP WATTAGE
BLACK FINISHED HEAVY GAUGE COLD ROLLED STEEL HOUSING MATERIAL
120/277 V BALLAST/LINE VOLTAGE
5 1/2 INCH X 5 INCH CEILING OPENING SIZE
OPEN REFLECTOR WHITE BAKED ENAMEL TRIM FLANGE TRIM/REFLECTOR TYPE
DESIGNER COVE[T], JUNO[R] BRAND
DC161 MODEL
RECESSED ROUGH IN HOUSING TYPE
6 1/8 INCH
UL, CUL APPROVAL
DAMP LOCATION APPLICATION
ELECTRONIC, HPF BALLAST TYPE
GX10 TWIST AND LOCK MR16 CERAMIC METAL HALIDE LAMP TYPE
20 W LAMP WATTAGE
BLACK FINISHED HEAVY GAUGE COLD ROLLED STEEL HOUSING MATERIAL
120/277 V BALLAST/LINE VOLTAGE
5 1/2 INCH X 5 INCH CEILING OPENING SIZE
OPEN REFLECTOR WHITE BAKED ENAMEL TRIM FLANGE TRIM/REFLECTOR TYPE
DESIGNER COVE[T], JUNO[R] BRAND
DC161 MODEL
RECESSED ROUGH IN HOUSING TYPE
6 1/8 INCH
UL, CUL APPROVAL
DAMP LOCATION APPLICATION
ELECTRONIC, HPF BALLAST TYPE
GX10 TWIST AND LOCK MR16 CERAMIC METAL HALIDE LAMP TYPE
20 W LAMP WATTAGE
BLACK FINISHED HEAVY GAUGE COLD ROLLED STEEL HOUSING MATERIAL
120/277 V BALLAST/LINE VOLTAGE
5 1/2 INCH X 5 INCH CEILING OPENING SIZE
OPEN REFLECTOR WHITE BAKED ENAMEL TRIM FLANGE TRIM/REFLECTOR TYPE