Juno Lighting Group Low Voltage Recessed Housing DC111-NT-WH

Description
UNIVERSAL ROUGH IN HOUSING TYPE 5 3/8 INCH UL, CUL APPROVAL DAMP LOCATION APPLICATION AR111 12 V 35 TO 50 W LAMP TYPE WHITE HEAVY GAUGE COLD ROLLED STEEL HOUSING HOUSING MATERIAL 120 V PRIMARY/12 V SECONDARY 75 VA AUTO TRANSFORMER TYPE 6 3/4 INCH X 6 1/4 INCH CEILING OPENING SIZE DESIGNER COVE[T], JUNO[R] BRAND VOLTAGE RATING 120 V DC MODEL
Datasheet
Description
UNIVERSAL ROUGH IN HOUSING TYPE 5 3/8 INCH UL, CUL APPROVAL DAMP LOCATION APPLICATION AR111 12 V 35 TO 50 W LAMP TYPE WHITE HEAVY GAUGE COLD ROLLED STEEL HOUSING HOUSING MATERIAL 120 V PRIMARY/12 V SECONDARY 75 VA AUTO TRANSFORMER TYPE 6 3/4 INCH X 6 1/4 INCH CEILING OPENING SIZE DESIGNER COVE[T], JUNO[R] BRAND VOLTAGE RATING 120 V DC MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Low Voltage Recessed Housing - DC111-NT-WH - Juno Lighting Group
Des Plaines, IL, USA
Low Voltage Recessed Housing
DC111-NT-WH
Low Voltage Recessed Housing DC111-NT-WH
UNIVERSAL ROUGH IN HOUSING TYPE 5 3/8 INCH UL, CUL APPROVAL DAMP LOCATION APPLICATION AR111 12 V 35 TO 50 W LAMP TYPE WHITE HEAVY GAUGE COLD ROLLED STEEL HOUSING HOUSING MATERIAL 120 V PRIMARY/12 V SECONDARY 75 VA AUTO TRANSFORMER TYPE 6 3/4 INCH X 6 1/4 INCH CEILING OPENING SIZE DESIGNER COVE[T], JUNO[R] BRAND VOLTAGE RATING 120 V DC MODEL
  • UNIVERSAL ROUGH IN HOUSING TYPE
  • 5 3/8 INCH
  • UL, CUL APPROVAL
  • DAMP LOCATION APPLICATION
  • AR111 12 V 35 TO 50 W LAMP TYPE
  • WHITE HEAVY GAUGE COLD ROLLED STEEL HOUSING HOUSING MATERIAL
  • 120 V PRIMARY/12 V SECONDARY 75 VA AUTO TRANSFORMER TYPE
  • 6 3/4 INCH X 6 1/4 INCH CEILING OPENING SIZE
  • DESIGNER COVE[T], JUNO[R] BRAND
  • VOLTAGE RATING 120 V
  • DC MODEL
Supplier's Site Datasheet

Technical Specifications

  Juno Lighting Group
Product Category Lighting Fixtures
Product Number DC111-NT-WH
Product Name Low Voltage Recessed Housing
Application Damp Location
Unlock Full Specs
to access all available technical data

Similar Products

Line Ex2 - line-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300241200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Bulkhead Lights - 2892197 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
View Details