Juno Lighting Group Low Voltage Recessed Housing DC111-2-BL

Description
UNIVERSAL ROUGH IN HOUSING TYPE 8 3/8 INCH UL, CUL APPROVAL DAMP LOCATION APPLICATION AR111 12 V 70 TO 100 W LAMP TYPE BLACK HEAVY GAUGE COLD ROLLED STEEL HOUSING, 16 GAUGE GALVANIZED STEEL FRAME HOUSING MATERIAL 120 V PRIMARY/12 V SECONDARY 75 VA AUTO TRANSFORMER TYPE 8 5/8 INCH X 7 5/8 INCH CEILING OPENING SIZE DESIGNER COVE[T], JUNO[R] BRAND VOLTAGE RATING 120 V DC MODEL
Datasheet
Description
UNIVERSAL ROUGH IN HOUSING TYPE 8 3/8 INCH UL, CUL APPROVAL DAMP LOCATION APPLICATION AR111 12 V 70 TO 100 W LAMP TYPE BLACK HEAVY GAUGE COLD ROLLED STEEL HOUSING, 16 GAUGE GALVANIZED STEEL FRAME HOUSING MATERIAL 120 V PRIMARY/12 V SECONDARY 75 VA AUTO TRANSFORMER TYPE 8 5/8 INCH X 7 5/8 INCH CEILING OPENING SIZE DESIGNER COVE[T], JUNO[R] BRAND VOLTAGE RATING 120 V DC MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Low Voltage Recessed Housing - DC111-2-BL - Juno Lighting Group
Des Plaines, IL, USA
Low Voltage Recessed Housing
DC111-2-BL
Low Voltage Recessed Housing DC111-2-BL
UNIVERSAL ROUGH IN HOUSING TYPE 8 3/8 INCH UL, CUL APPROVAL DAMP LOCATION APPLICATION AR111 12 V 70 TO 100 W LAMP TYPE BLACK HEAVY GAUGE COLD ROLLED STEEL HOUSING, 16 GAUGE GALVANIZED STEEL FRAME HOUSING MATERIAL 120 V PRIMARY/12 V SECONDARY 75 VA AUTO TRANSFORMER TYPE 8 5/8 INCH X 7 5/8 INCH CEILING OPENING SIZE DESIGNER COVE[T], JUNO[R] BRAND VOLTAGE RATING 120 V DC MODEL
  • UNIVERSAL ROUGH IN HOUSING TYPE
  • 8 3/8 INCH
  • UL, CUL APPROVAL
  • DAMP LOCATION APPLICATION
  • AR111 12 V 70 TO 100 W LAMP TYPE
  • BLACK HEAVY GAUGE COLD ROLLED STEEL HOUSING, 16 GAUGE GALVANIZED STEEL FRAME HOUSING MATERIAL
  • 120 V PRIMARY/12 V SECONDARY 75 VA AUTO TRANSFORMER TYPE
  • 8 5/8 INCH X 7 5/8 INCH CEILING OPENING SIZE
  • DESIGNER COVE[T], JUNO[R] BRAND
  • VOLTAGE RATING 120 V
  • DC MODEL
Supplier's Site Datasheet

Technical Specifications

  Juno Lighting Group
Product Category Lighting Fixtures
Product Number DC111-2-BL
Product Name Low Voltage Recessed Housing
Application Damp Location
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4302300100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Cabinet Lighting - 1940416 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 907 mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 2
View Details