ASCO Power Technologies D60401S Series D60401-024S

Description
Data and I/O are often overlooked as sources of problems for automation processes. Many times damaging transient can come in through the "back door" and disrupt a control system or damage a critical sensor because most industrial control hardware does not come with transient protection, it has to be added as part of the total power protection strategy. The APT DIN mounted surge protective devices use hybrid circuitry consisting of Tranzorbs, Diodes, Inductors, gas tubes, and resistors for complete low voltage/data protection. Exceptionally high packing densities are achieved with unique 12MM wide DIN modules capable of handling up to four wire circuits in each module. FEATURES: Double Density Packaging for up to 4 Wire Protection per Module Quick Mount Grounding Foot 10kA 8/20 usec Range of Voltages to Handle All Process I/O Applications High Bandwidth Low Resistance, RTD and 3 Wire Transmitter Versions Available AC or DC Reliable Hybrid Circuitry APPLICATIONS: Analog Inputs - 2 wire transmitters, 4-20mA Analog Inputs - RTD Analog Outputs - controller outputs (I/P converters) Digital input switches Digital outputs - Alarms, solenoids, valves Communication systems - RS232, RS422, RS485 Bus Powered systems - Modbus, Profibus, fieldbus Data Highway etc. etc. APPROVALS: UL 497B IEC / CE Compliant
Description
Data and I/O are often overlooked as sources of problems for automation processes. Many times damaging transient can come in through the "back door" and disrupt a control system or damage a critical sensor because most industrial control hardware does not come with transient protection, it has to be added as part of the total power protection strategy. The APT DIN mounted surge protective devices use hybrid circuitry consisting of Tranzorbs, Diodes, Inductors, gas tubes, and resistors for complete low voltage/data protection. Exceptionally high packing densities are achieved with unique 12MM wide DIN modules capable of handling up to four wire circuits in each module. FEATURES: Double Density Packaging for up to 4 Wire Protection per Module Quick Mount Grounding Foot 10kA 8/20 usec Range of Voltages to Handle All Process I/O Applications High Bandwidth Low Resistance, RTD and 3 Wire Transmitter Versions Available AC or DC Reliable Hybrid Circuitry APPLICATIONS: Analog Inputs - 2 wire transmitters, 4-20mA Analog Inputs - RTD Analog Outputs - controller outputs (I/P converters) Digital input switches Digital outputs - Alarms, solenoids, valves Communication systems - RS232, RS422, RS485 Bus Powered systems - Modbus, Profibus, fieldbus Data Highway etc. etc. APPROVALS: UL 497B IEC / CE Compliant

Suppliers

Company
Product
Description
Supplier Links
D60401S Series - D60401-024S - ASCO Power Technologies
Clearwater, FL, USA
D60401S Series
D60401-024S
D60401S Series D60401-024S
Data and I/O are often overlooked as sources of problems for automation processes. Many times damaging transient can come in through the "back door" and disrupt a control system or damage a critical sensor because most industrial control hardware does not come with transient protection, it has to be added as part of the total power protection strategy. The APT DIN mounted surge protective devices use hybrid circuitry consisting of Tranzorbs, Diodes, Inductors, gas tubes, and resistors for complete low voltage/data protection. Exceptionally high packing densities are achieved with unique 12MM wide DIN modules capable of handling up to four wire circuits in each module. FEATURES: Double Density Packaging for up to 4 Wire Protection per Module Quick Mount Grounding Foot 10kA 8/20 usec Range of Voltages to Handle All Process I/O Applications High Bandwidth Low Resistance, RTD and 3 Wire Transmitter Versions Available AC or DC Reliable Hybrid Circuitry APPLICATIONS: Analog Inputs - 2 wire transmitters, 4-20mA Analog Inputs - RTD Analog Outputs - controller outputs (I/P converters) Digital input switches Digital outputs - Alarms, solenoids, valves Communication systems - RS232, RS422, RS485 Bus Powered systems - Modbus, Profibus, fieldbus Data Highway etc. etc. APPROVALS: UL 497B IEC / CE Compliant

Data and I/O are often overlooked as sources of problems for automation processes. Many times damaging transient can come in through the "back door" and disrupt a control system or damage a critical sensor because most industrial control hardware does not come with transient protection, it has to be added as part of the total power protection strategy. The APT DIN mounted surge protective devices use hybrid circuitry consisting of Tranzorbs, Diodes, Inductors, gas tubes, and resistors for complete low voltage/data protection. Exceptionally high packing densities are achieved with unique 12MM wide DIN modules capable of handling up to four wire circuits in each module.

FEATURES:

  • Double Density Packaging for up to 4 Wire Protection per Module
  • Quick Mount Grounding Foot
  • 10kA 8/20 usec
  • Range of Voltages to Handle All Process I/O Applications
  • High Bandwidth Low Resistance, RTD and 3 Wire Transmitter Versions Available
  • AC or DC
  • Reliable Hybrid Circuitry

APPLICATIONS:

  • Analog Inputs - 2 wire transmitters, 4-20mA
  • Analog Inputs - RTD
  • Analog Outputs - controller outputs (I/P converters)
  • Digital input switches
  • Digital outputs - Alarms, solenoids, valves
  • Communication systems - RS232, RS422, RS485
  • Bus Powered systems - Modbus, Profibus, fieldbus Data Highway etc. etc.

APPROVALS:

  • UL 497B
  • IEC / CE Compliant
Supplier's Site

Technical Specifications

  ASCO Power Technologies
Product Category Surge Protective Devices (SPDs)
Product Number D60401-024S
Product Name D60401S Series
TVSS Signal Protection Dataline & DC Signal
Mounting DIN Rail
Connection Screw Down Terminals
Standards CE Marking; IEC; UL; UL497B
Unlock Full Specs
to access all available technical data

Similar Products

PR-O-TECT Surge Arrestor -  - MTE Corporation
Specs
TVSS Signal Protection Three Phase
Mounting In-line or Integrally Attached
Connection Screw Down Terminals
View Details
Surge Protection Devices - ESD307-U1-02N - Infineon Technologies AG
Specs
Mounting PCB
Surge Current 34 amps
View Details
Protector / Inrush Current Limiter - tps-icl-1p-16a-slim-20502 - TPS Elektronik GmbH
Specs
Mounting DIN Rail; Din-Rail TS 35/7.5 or TS 35/15
Connection Screw Down Terminals
Surge Current 16 amps
View Details
Surge-Trap® Pluggable STPT2 Series - 40kA - 83020100 - Mersen
Specs
Standards UL; EN 61643-11 *UL 1449 4th Ed.
Surge Current 30000 amps
Operating Temp -40 to 185 F (-40 to 85 C)
View Details