Juno Lighting Group Area/Roadway Light CSB4100PSQTBL

Description
BLACK BAKED POLYESTER POWDER COATED FINISH UL 1598, CSA C22.2 APPROVAL SQUARE POLE BRACKET MOUNTING MAGNETIC, PULSE START, QUAD TAP BALLAST TYPE ED28 MOGUL BASE METAL HALIDE LAMP TYPE 100 W LAMP WATTAGE DIE CAST ALUMINUM HOUSING MATERIAL 120/208/240/277 V LAMP/BALLAST VOLTAGE FULL CUTOFF, TYPE 4 DISTRIBUTION/BEAM SPREAD CLEAR FLAT TEMPERED GLASS LENS REFRACTOR/LENS TYPE QUASAR[T], JUNO[R] BRAND APPLICATION WET LOCATION SIZE 16 3/8 INCH L X 16 3/8 INCH W X 7 3/8 INCH H CSB4 MODEL
Datasheet
Description
BLACK BAKED POLYESTER POWDER COATED FINISH UL 1598, CSA C22.2 APPROVAL SQUARE POLE BRACKET MOUNTING MAGNETIC, PULSE START, QUAD TAP BALLAST TYPE ED28 MOGUL BASE METAL HALIDE LAMP TYPE 100 W LAMP WATTAGE DIE CAST ALUMINUM HOUSING MATERIAL 120/208/240/277 V LAMP/BALLAST VOLTAGE FULL CUTOFF, TYPE 4 DISTRIBUTION/BEAM SPREAD CLEAR FLAT TEMPERED GLASS LENS REFRACTOR/LENS TYPE QUASAR[T], JUNO[R] BRAND APPLICATION WET LOCATION SIZE 16 3/8 INCH L X 16 3/8 INCH W X 7 3/8 INCH H CSB4 MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Area/Roadway Light - CSB4100PSQTBL - Juno Lighting Group
Des Plaines, IL, USA
Area/Roadway Light
CSB4100PSQTBL
Area/Roadway Light CSB4100PSQTBL
BLACK BAKED POLYESTER POWDER COATED FINISH UL 1598, CSA C22.2 APPROVAL SQUARE POLE BRACKET MOUNTING MAGNETIC, PULSE START, QUAD TAP BALLAST TYPE ED28 MOGUL BASE METAL HALIDE LAMP TYPE 100 W LAMP WATTAGE DIE CAST ALUMINUM HOUSING MATERIAL 120/208/240/277 V LAMP/BALLAST VOLTAGE FULL CUTOFF, TYPE 4 DISTRIBUTION/BEAM SPREAD CLEAR FLAT TEMPERED GLASS LENS REFRACTOR/LENS TYPE QUASAR[T], JUNO[R] BRAND APPLICATION WET LOCATION SIZE 16 3/8 INCH L X 16 3/8 INCH W X 7 3/8 INCH H CSB4 MODEL
  • BLACK BAKED POLYESTER POWDER COATED FINISH
  • UL 1598, CSA C22.2 APPROVAL
  • SQUARE POLE BRACKET MOUNTING
  • MAGNETIC, PULSE START, QUAD TAP BALLAST TYPE
  • ED28 MOGUL BASE METAL HALIDE LAMP TYPE
  • 100 W LAMP WATTAGE
  • DIE CAST ALUMINUM HOUSING MATERIAL
  • 120/208/240/277 V LAMP/BALLAST VOLTAGE
  • FULL CUTOFF, TYPE 4 DISTRIBUTION/BEAM SPREAD
  • CLEAR FLAT TEMPERED GLASS LENS REFRACTOR/LENS TYPE
  • QUASAR[T], JUNO[R] BRAND
  • APPLICATION WET LOCATION
  • SIZE 16 3/8 INCH L X 16 3/8 INCH W X 7 3/8 INCH H
  • CSB4 MODEL
Supplier's Site Datasheet

Technical Specifications

  Juno Lighting Group
Product Category Lighting Fixtures
Product Number CSB4100PSQTBL
Product Name Area/Roadway Light
Lamp Type Metal Halide
Unlock Full Specs
to access all available technical data

Similar Products

Varioline Lamp with Socket - LED 121 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600240200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 1883514 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1.22 m(L)
View Details