Juno Lighting Group Area/Roadway Light CSB3400PSQT

Description
BAKED POLYESTER POWDER COATED FINISH UL 1598, CSA C22.2 APPROVAL SQUARE POLE BRACKET MOUNTING MAGNETIC, PULSE START, QUAD TAP BALLAST TYPE ED28 MOGUL BASE METAL HALIDE LAMP TYPE 400 W LAMP WATTAGE DIE CAST ALUMINUM HOUSING MATERIAL 120/208/240/277 V LAMP/BALLAST VOLTAGE FULL CUTOFF, TYPE 3 DISTRIBUTION/BEAM SPREAD CLEAR FLAT TEMPERED GLASS LENS REFRACTOR/LENS TYPE QUASAR[T], JUNO[R] BRAND APPLICATION WET LOCATION SIZE 16 3/8 INCH L X 16 3/8 INCH W X 7 3/8 INCH H CSB3 MODEL
Datasheet
Description
BAKED POLYESTER POWDER COATED FINISH UL 1598, CSA C22.2 APPROVAL SQUARE POLE BRACKET MOUNTING MAGNETIC, PULSE START, QUAD TAP BALLAST TYPE ED28 MOGUL BASE METAL HALIDE LAMP TYPE 400 W LAMP WATTAGE DIE CAST ALUMINUM HOUSING MATERIAL 120/208/240/277 V LAMP/BALLAST VOLTAGE FULL CUTOFF, TYPE 3 DISTRIBUTION/BEAM SPREAD CLEAR FLAT TEMPERED GLASS LENS REFRACTOR/LENS TYPE QUASAR[T], JUNO[R] BRAND APPLICATION WET LOCATION SIZE 16 3/8 INCH L X 16 3/8 INCH W X 7 3/8 INCH H CSB3 MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Area/Roadway Light - CSB3400PSQT - Juno Lighting Group
Des Plaines, IL, USA
Area/Roadway Light
CSB3400PSQT
Area/Roadway Light CSB3400PSQT
BAKED POLYESTER POWDER COATED FINISH UL 1598, CSA C22.2 APPROVAL SQUARE POLE BRACKET MOUNTING MAGNETIC, PULSE START, QUAD TAP BALLAST TYPE ED28 MOGUL BASE METAL HALIDE LAMP TYPE 400 W LAMP WATTAGE DIE CAST ALUMINUM HOUSING MATERIAL 120/208/240/277 V LAMP/BALLAST VOLTAGE FULL CUTOFF, TYPE 3 DISTRIBUTION/BEAM SPREAD CLEAR FLAT TEMPERED GLASS LENS REFRACTOR/LENS TYPE QUASAR[T], JUNO[R] BRAND APPLICATION WET LOCATION SIZE 16 3/8 INCH L X 16 3/8 INCH W X 7 3/8 INCH H CSB3 MODEL
  • BAKED POLYESTER POWDER COATED FINISH
  • UL 1598, CSA C22.2 APPROVAL
  • SQUARE POLE BRACKET MOUNTING
  • MAGNETIC, PULSE START, QUAD TAP BALLAST TYPE
  • ED28 MOGUL BASE METAL HALIDE LAMP TYPE
  • 400 W LAMP WATTAGE
  • DIE CAST ALUMINUM HOUSING MATERIAL
  • 120/208/240/277 V LAMP/BALLAST VOLTAGE
  • FULL CUTOFF, TYPE 3 DISTRIBUTION/BEAM SPREAD
  • CLEAR FLAT TEMPERED GLASS LENS REFRACTOR/LENS TYPE
  • QUASAR[T], JUNO[R] BRAND
  • APPLICATION WET LOCATION
  • SIZE 16 3/8 INCH L X 16 3/8 INCH W X 7 3/8 INCH H
  • CSB3 MODEL
Supplier's Site Datasheet

Technical Specifications

  Juno Lighting Group
Product Category Lighting Fixtures
Product Number CSB3400PSQT
Product Name Area/Roadway Light
Lamp Type Metal Halide
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4600240200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
EVAC LED - evac led wellglass lighting fixture 1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 100 to 277 volts
View Details
Batten Lights - 2680608 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 545mm(L)
View Details