Juno Lighting Group Area/Roadway Light CSB2250HP48R4LBLF2

Description
BLACK BAKED POLYESTER POWDER COATED FINISH UL 1598, CSA C22.2 APPROVAL 4 TO 5 INCH DIA ROUND POLE BRACKET MOUNTING MAGNETIC BALLAST TYPE YES LAMP INCLUDED ED18 MOGUL BASE HIGH PRESSURE SODIUM LAMP TYPE 250 W LAMP WATTAGE DIE CAST ALUMINUM HOUSING MATERIAL 480 V LAMP/BALLAST VOLTAGE FULL CUTOFF, TYPE 2 DISTRIBUTION/BEAM SPREAD CLEAR FLAT TEMPERED GLASS LENS REFRACTOR/LENS TYPE QUASAR[T], JUNO[R] BRAND APPLICATION WET LOCATION SIZE 16 3/8 INCH L X 16 3/8 INCH W X 7 3/8 INCH H WITH CLEAR LAMP, TWO POLE LINE TO LINE FUSE CSB2 MODEL
Datasheet
Description
BLACK BAKED POLYESTER POWDER COATED FINISH UL 1598, CSA C22.2 APPROVAL 4 TO 5 INCH DIA ROUND POLE BRACKET MOUNTING MAGNETIC BALLAST TYPE YES LAMP INCLUDED ED18 MOGUL BASE HIGH PRESSURE SODIUM LAMP TYPE 250 W LAMP WATTAGE DIE CAST ALUMINUM HOUSING MATERIAL 480 V LAMP/BALLAST VOLTAGE FULL CUTOFF, TYPE 2 DISTRIBUTION/BEAM SPREAD CLEAR FLAT TEMPERED GLASS LENS REFRACTOR/LENS TYPE QUASAR[T], JUNO[R] BRAND APPLICATION WET LOCATION SIZE 16 3/8 INCH L X 16 3/8 INCH W X 7 3/8 INCH H WITH CLEAR LAMP, TWO POLE LINE TO LINE FUSE CSB2 MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Area/Roadway Light - CSB2250HP48R4LBLF2 - Juno Lighting Group
Des Plaines, IL, USA
Area/Roadway Light
CSB2250HP48R4LBLF2
Area/Roadway Light CSB2250HP48R4LBLF2
BLACK BAKED POLYESTER POWDER COATED FINISH UL 1598, CSA C22.2 APPROVAL 4 TO 5 INCH DIA ROUND POLE BRACKET MOUNTING MAGNETIC BALLAST TYPE YES LAMP INCLUDED ED18 MOGUL BASE HIGH PRESSURE SODIUM LAMP TYPE 250 W LAMP WATTAGE DIE CAST ALUMINUM HOUSING MATERIAL 480 V LAMP/BALLAST VOLTAGE FULL CUTOFF, TYPE 2 DISTRIBUTION/BEAM SPREAD CLEAR FLAT TEMPERED GLASS LENS REFRACTOR/LENS TYPE QUASAR[T], JUNO[R] BRAND APPLICATION WET LOCATION SIZE 16 3/8 INCH L X 16 3/8 INCH W X 7 3/8 INCH H WITH CLEAR LAMP, TWO POLE LINE TO LINE FUSE CSB2 MODEL
  • BLACK BAKED POLYESTER POWDER COATED FINISH
  • UL 1598, CSA C22.2 APPROVAL
  • 4 TO 5 INCH DIA ROUND POLE BRACKET MOUNTING
  • MAGNETIC BALLAST TYPE
  • YES LAMP INCLUDED
  • ED18 MOGUL BASE HIGH PRESSURE SODIUM LAMP TYPE
  • 250 W LAMP WATTAGE
  • DIE CAST ALUMINUM HOUSING MATERIAL
  • 480 V LAMP/BALLAST VOLTAGE
  • FULL CUTOFF, TYPE 2 DISTRIBUTION/BEAM SPREAD
  • CLEAR FLAT TEMPERED GLASS LENS REFRACTOR/LENS TYPE
  • QUASAR[T], JUNO[R] BRAND
  • APPLICATION WET LOCATION
  • SIZE 16 3/8 INCH L X 16 3/8 INCH W X 7 3/8 INCH H
  • WITH CLEAR LAMP, TWO POLE LINE TO LINE FUSE
  • CSB2 MODEL
Supplier's Site Datasheet

Technical Specifications

  Juno Lighting Group
Product Category Lighting Fixtures
Product Number CSB2250HP48R4LBLF2
Product Name Area/Roadway Light
Lamp Type Sodium
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4302302100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Probay SA - probay-sa - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details
LED Panel Lights - 2234480 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 600mm(L)
View Details
Varioline Lamp with Socket - LED 121 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details