Juno Lighting Group Vandal Resistant Commercial Fixture CPL50HP120L

Description
12 3/8 INCH L X 12 3/8 INCH W X 8 5/8 INCH H SIZE BRONZE POLYESTER POWDER COATED FINISH SQUARE SHAPE UL 1598, CSA C22.2 APPROVAL CEILING/PENDANT MOUNTING MAGNETIC BALLAST TYPE YES LAMP INCLUDED B17 MEDIUM BASE HIGH PRESSURE SODIUM LAMP TYPE 50 W LAMP WATTAGE DIE CAST ALUMINUM HOUSING MATERIAL 120 V LAMP/BALLAST VOLTAGE POLYCARBONATE LENS REFRACTOR/LENS TYPE TITAN[T], JUNO[R] BRAND APPLICATION WET LOCATION WITH CLEAR HID LAMP, THREE 1/2 INCH HUB (SIDE), ONE 1/2 INCH HUB (BACK), FOUR PLUG CPL MODEL
Datasheet
Description
12 3/8 INCH L X 12 3/8 INCH W X 8 5/8 INCH H SIZE BRONZE POLYESTER POWDER COATED FINISH SQUARE SHAPE UL 1598, CSA C22.2 APPROVAL CEILING/PENDANT MOUNTING MAGNETIC BALLAST TYPE YES LAMP INCLUDED B17 MEDIUM BASE HIGH PRESSURE SODIUM LAMP TYPE 50 W LAMP WATTAGE DIE CAST ALUMINUM HOUSING MATERIAL 120 V LAMP/BALLAST VOLTAGE POLYCARBONATE LENS REFRACTOR/LENS TYPE TITAN[T], JUNO[R] BRAND APPLICATION WET LOCATION WITH CLEAR HID LAMP, THREE 1/2 INCH HUB (SIDE), ONE 1/2 INCH HUB (BACK), FOUR PLUG CPL MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Vandal Resistant Commercial Fixture - CPL50HP120L - Juno Lighting Group
Des Plaines, IL, USA
Vandal Resistant Commercial Fixture
CPL50HP120L
Vandal Resistant Commercial Fixture CPL50HP120L
12 3/8 INCH L X 12 3/8 INCH W X 8 5/8 INCH H SIZE BRONZE POLYESTER POWDER COATED FINISH SQUARE SHAPE UL 1598, CSA C22.2 APPROVAL CEILING/PENDANT MOUNTING MAGNETIC BALLAST TYPE YES LAMP INCLUDED B17 MEDIUM BASE HIGH PRESSURE SODIUM LAMP TYPE 50 W LAMP WATTAGE DIE CAST ALUMINUM HOUSING MATERIAL 120 V LAMP/BALLAST VOLTAGE POLYCARBONATE LENS REFRACTOR/LENS TYPE TITAN[T], JUNO[R] BRAND APPLICATION WET LOCATION WITH CLEAR HID LAMP, THREE 1/2 INCH HUB (SIDE), ONE 1/2 INCH HUB (BACK), FOUR PLUG CPL MODEL
  • 12 3/8 INCH L X 12 3/8 INCH W X 8 5/8 INCH H SIZE
  • BRONZE POLYESTER POWDER COATED FINISH
  • SQUARE SHAPE
  • UL 1598, CSA C22.2 APPROVAL
  • CEILING/PENDANT MOUNTING
  • MAGNETIC BALLAST TYPE
  • YES LAMP INCLUDED
  • B17 MEDIUM BASE HIGH PRESSURE SODIUM LAMP TYPE
  • 50 W LAMP WATTAGE
  • DIE CAST ALUMINUM HOUSING MATERIAL
  • 120 V LAMP/BALLAST VOLTAGE
  • POLYCARBONATE LENS REFRACTOR/LENS TYPE
  • TITAN[T], JUNO[R] BRAND
  • APPLICATION WET LOCATION
  • WITH CLEAR HID LAMP, THREE 1/2 INCH HUB (SIDE), ONE 1/2 INCH HUB (BACK), FOUR PLUG
  • CPL MODEL
Supplier's Site Datasheet

Technical Specifications

  Juno Lighting Group
Product Category Lighting Fixtures
Product Number CPL50HP120L
Product Name Vandal Resistant Commercial Fixture
Fixture Type Ceiling Fixtures; Pendants
Unlock Full Specs
to access all available technical data

Similar Products

Varioline Lamp - LED 021 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300242200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 1950234 - RS Components, Ltd.
RS Components, Ltd.
Specs
Fixture Type Fluorescent Lights
Lamp Type Fluorescent
Lighting Fixture Dimensions 600 mm(L)
View Details