OVAL CYLINDER, SECURITY LIGHT TYPE
9 1/4 INCH W X 15 INCH D X 13 3/8 INCH H SIZE
BRONZE POLYESTER POWDER COATED FINISH
UL 1598, CSA C22.2 APPROVAL
ELECTRONIC BALLAST TYPE
GX24Q 4 PIN COMPACT FLUORESCENT LAMP TYPE
26 W LAMP WATTAGE
HEAVY DUTY EXTRUDED ALUMINUM HOUSING MATERIAL
120/277 V LAMP/BALLAST VOLTAGE
TEMPERED GLASS LENS REFRACTOR/LENS TYPE
ACCULITE[T], JUNO[R] BRAND
APPLICATION WET LOCATION
WITH ONE LAMP FORWARD THROW REFLECTOR
COS MODEL
Juno Lighting Group
Done
Datasheet
Description
OVAL CYLINDER, SECURITY LIGHT TYPE
9 1/4 INCH W X 15 INCH D X 13 3/8 INCH H SIZE
BRONZE POLYESTER POWDER COATED FINISH
UL 1598, CSA C22.2 APPROVAL
ELECTRONIC BALLAST TYPE
GX24Q 4 PIN COMPACT FLUORESCENT LAMP TYPE
26 W LAMP WATTAGE
HEAVY DUTY EXTRUDED ALUMINUM HOUSING MATERIAL
120/277 V LAMP/BALLAST VOLTAGE
TEMPERED GLASS LENS REFRACTOR/LENS TYPE
ACCULITE[T], JUNO[R] BRAND
APPLICATION WET LOCATION
WITH ONE LAMP FORWARD THROW REFLECTOR
COS MODEL
OVAL CYLINDER, SECURITY LIGHT TYPE
9 1/4 INCH W X 15 INCH D X 13 3/8 INCH H SIZE
BRONZE POLYESTER POWDER COATED FINISH
UL 1598, CSA C22.2 APPROVAL
ELECTRONIC BALLAST TYPE
GX24Q 4 PIN COMPACT FLUORESCENT LAMP TYPE
26 W LAMP WATTAGE
HEAVY DUTY EXTRUDED ALUMINUM HOUSING MATERIAL
120/277 V LAMP/BALLAST VOLTAGE
TEMPERED GLASS LENS REFRACTOR/LENS TYPE
ACCULITE[T], JUNO[R] BRAND
APPLICATION WET LOCATION
WITH ONE LAMP FORWARD THROW REFLECTOR
COS MODEL