Juno Lighting Group Outdoor Wall Light COD100PSTTDLL

Description
CYLINDER, ACCENT THROW LIGHT TYPE 9 1/4 INCH W X 15 INCH D X 15 INCH H SIZE BRONZE POLYESTER POWDER COATED FINISH CSA (CANADA AND US) APPROVAL MAGNETIC, PULSE START, TRIPLE TAP BALLAST TYPE YES LAMP INCLUDED ED17 MEDIUM BASE METAL HALIDE LAMP TYPE 100 W LAMP WATTAGE DIE CAST ALUMINUM HOUSING MATERIAL 120/277/347 V LAMP/BALLAST VOLTAGE BOROSILICATE GLASS LENS REFRACTOR/LENS TYPE ACCULITE[T], JUNO[R] BRAND WITH ACCENT THROW DOWNLIGHT REFLECTOR COD MODEL
Datasheet
Description
CYLINDER, ACCENT THROW LIGHT TYPE 9 1/4 INCH W X 15 INCH D X 15 INCH H SIZE BRONZE POLYESTER POWDER COATED FINISH CSA (CANADA AND US) APPROVAL MAGNETIC, PULSE START, TRIPLE TAP BALLAST TYPE YES LAMP INCLUDED ED17 MEDIUM BASE METAL HALIDE LAMP TYPE 100 W LAMP WATTAGE DIE CAST ALUMINUM HOUSING MATERIAL 120/277/347 V LAMP/BALLAST VOLTAGE BOROSILICATE GLASS LENS REFRACTOR/LENS TYPE ACCULITE[T], JUNO[R] BRAND WITH ACCENT THROW DOWNLIGHT REFLECTOR COD MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Outdoor Wall Light - COD100PSTTDLL - Juno Lighting Group
Des Plaines, IL, USA
Outdoor Wall Light
COD100PSTTDLL
Outdoor Wall Light COD100PSTTDLL
CYLINDER, ACCENT THROW LIGHT TYPE 9 1/4 INCH W X 15 INCH D X 15 INCH H SIZE BRONZE POLYESTER POWDER COATED FINISH CSA (CANADA AND US) APPROVAL MAGNETIC, PULSE START, TRIPLE TAP BALLAST TYPE YES LAMP INCLUDED ED17 MEDIUM BASE METAL HALIDE LAMP TYPE 100 W LAMP WATTAGE DIE CAST ALUMINUM HOUSING MATERIAL 120/277/347 V LAMP/BALLAST VOLTAGE BOROSILICATE GLASS LENS REFRACTOR/LENS TYPE ACCULITE[T], JUNO[R] BRAND WITH ACCENT THROW DOWNLIGHT REFLECTOR COD MODEL
  • CYLINDER, ACCENT THROW LIGHT TYPE
  • 9 1/4 INCH W X 15 INCH D X 15 INCH H SIZE
  • BRONZE POLYESTER POWDER COATED FINISH
  • CSA (CANADA AND US) APPROVAL
  • MAGNETIC, PULSE START, TRIPLE TAP BALLAST TYPE
  • YES LAMP INCLUDED
  • ED17 MEDIUM BASE METAL HALIDE LAMP TYPE
  • 100 W LAMP WATTAGE
  • DIE CAST ALUMINUM HOUSING MATERIAL
  • 120/277/347 V LAMP/BALLAST VOLTAGE
  • BOROSILICATE GLASS LENS REFRACTOR/LENS TYPE
  • ACCULITE[T], JUNO[R] BRAND
  • WITH ACCENT THROW DOWNLIGHT REFLECTOR
  • COD MODEL
Supplier's Site Datasheet

Technical Specifications

  Juno Lighting Group
Product Category Lighting Fixtures
Product Number COD100PSTTDLL
Product Name Outdoor Wall Light
Fixture Type Wall Fixture
Unlock Full Specs
to access all available technical data

Similar Products

Varioline Lamp - LED 021 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602302200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Escape Ex2 - escape-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details
Batten Lights - 2680604 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 545mm(L)
View Details