CURRENT LIMITING TYPE
INDUSTRIAL GRAY DURABLE POWER COATED 16 GAUGE DIE FORMED STEEL MATERIAL
15 7/16 INCH W X 3 13/16 INCH D X 35 1/8 INCH H SIZE
UL 1077, CUL, CSA C22.2 APPROVAL
34 CIRCUIT(S)
120/277 VAC OUTPUT VOLTAGE
TRAC-MASTER[R] BRAND
MOUNTING TYPE FLUSH MOUNT
CLS MODEL
Juno Lighting Group
Done
Datasheet
Description
CURRENT LIMITING TYPE
INDUSTRIAL GRAY DURABLE POWER COATED 16 GAUGE DIE FORMED STEEL MATERIAL
15 7/16 INCH W X 3 13/16 INCH D X 35 1/8 INCH H SIZE
UL 1077, CUL, CSA C22.2 APPROVAL
34 CIRCUIT(S)
120/277 VAC OUTPUT VOLTAGE
TRAC-MASTER[R] BRAND
MOUNTING TYPE FLUSH MOUNT
CLS MODEL
CURRENT LIMITING TYPE
INDUSTRIAL GRAY DURABLE POWER COATED 16 GAUGE DIE FORMED STEEL MATERIAL
15 7/16 INCH W X 3 13/16 INCH D X 35 1/8 INCH H SIZE
UL 1077, CUL, CSA C22.2 APPROVAL
34 CIRCUIT(S)
120/277 VAC OUTPUT VOLTAGE
TRAC-MASTER[R] BRAND
MOUNTING TYPE FLUSH MOUNT
CLS MODEL
CURRENT LIMITING TYPE
INDUSTRIAL GRAY DURABLE POWER COATED 16 GAUGE DIE FORMED STEEL MATERIAL
15 7/16 INCH W X 3 13/16 INCH D X 35 1/8 INCH H SIZE