Juno Lighting Group Vandal Resistant Commercial Fixture CL250PSQTLCEPLS

Description
21 1/2 INCH L X 21 1/2 INCH W X 11 INCH H SIZE BRONZE POLYESTER POWDER COATED FINISH SQUARE SHAPE UL 1598, CSA C22.2 APPROVAL CEILING MOUNTING MAGNETIC, PULSE START, QUAD TAP BALLAST TYPE ED28 METAL HALIDE LAMP TYPE 250 W LAMP WATTAGE STEEL HOUSING MATERIAL 120/208/240/277 V LAMP/BALLAST VOLTAGE ACRYLIC DROP LENS REFRACTOR/LENS TYPE ACCUSQUARE[T], JUNO[R] BRAND APPLICATION WET LOCATION WITH SOCKET FOR PROTECTED LAMP CL MODEL
Datasheet
Description
21 1/2 INCH L X 21 1/2 INCH W X 11 INCH H SIZE BRONZE POLYESTER POWDER COATED FINISH SQUARE SHAPE UL 1598, CSA C22.2 APPROVAL CEILING MOUNTING MAGNETIC, PULSE START, QUAD TAP BALLAST TYPE ED28 METAL HALIDE LAMP TYPE 250 W LAMP WATTAGE STEEL HOUSING MATERIAL 120/208/240/277 V LAMP/BALLAST VOLTAGE ACRYLIC DROP LENS REFRACTOR/LENS TYPE ACCUSQUARE[T], JUNO[R] BRAND APPLICATION WET LOCATION WITH SOCKET FOR PROTECTED LAMP CL MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Vandal Resistant Commercial Fixture - CL250PSQTLCEPLS - Juno Lighting Group
Des Plaines, IL, USA
Vandal Resistant Commercial Fixture
CL250PSQTLCEPLS
Vandal Resistant Commercial Fixture CL250PSQTLCEPLS
21 1/2 INCH L X 21 1/2 INCH W X 11 INCH H SIZE BRONZE POLYESTER POWDER COATED FINISH SQUARE SHAPE UL 1598, CSA C22.2 APPROVAL CEILING MOUNTING MAGNETIC, PULSE START, QUAD TAP BALLAST TYPE ED28 METAL HALIDE LAMP TYPE 250 W LAMP WATTAGE STEEL HOUSING MATERIAL 120/208/240/277 V LAMP/BALLAST VOLTAGE ACRYLIC DROP LENS REFRACTOR/LENS TYPE ACCUSQUARE[T], JUNO[R] BRAND APPLICATION WET LOCATION WITH SOCKET FOR PROTECTED LAMP CL MODEL
  • 21 1/2 INCH L X 21 1/2 INCH W X 11 INCH H SIZE
  • BRONZE POLYESTER POWDER COATED FINISH
  • SQUARE SHAPE
  • UL 1598, CSA C22.2 APPROVAL
  • CEILING MOUNTING
  • MAGNETIC, PULSE START, QUAD TAP BALLAST TYPE
  • ED28 METAL HALIDE LAMP TYPE
  • 250 W LAMP WATTAGE
  • STEEL HOUSING MATERIAL
  • 120/208/240/277 V LAMP/BALLAST VOLTAGE
  • ACRYLIC DROP LENS REFRACTOR/LENS TYPE
  • ACCUSQUARE[T], JUNO[R] BRAND
  • APPLICATION WET LOCATION
  • WITH SOCKET FOR PROTECTED LAMP
  • CL MODEL
Supplier's Site Datasheet

Technical Specifications

  Juno Lighting Group
Product Category Lighting Fixtures
Product Number CL250PSQTLCEPLS
Product Name Vandal Resistant Commercial Fixture
Fixture Type Ceiling Fixtures
Unlock Full Specs
to access all available technical data

Similar Products

Slimline Enclosure Light, On/Off Switch - SL 025 - STEGO
Specs
Application Industrial; Residential
Fixture Type Enclosure Lights; Fluorescent Lights; Wall Fixture
Lamp Type Fluorescent
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300242100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Line Ex1 - line-ex1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details
Batten Lights - 2790914 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1570mm(L)
View Details