Juno Lighting Group Vandal Resistant Commercial Fixture CL250PSQTCEPDLPLSL

Description
21 1/2 INCH L X 21 1/2 INCH W X 11 INCH H SIZE BRONZE POLYESTER POWDER COATED FINISH SQUARE SHAPE UL 1598, CSA C22.2 APPROVAL CEILING MOUNTING MAGNETIC, PULSE START, QUAD TAP BALLAST TYPE YES LAMP INCLUDED ED28 METAL HALIDE LAMP TYPE 250 W LAMP WATTAGE STEEL HOUSING MATERIAL 120/208/240/277 V LAMP/BALLAST VOLTAGE POLYCARBONATE DROP LENS REFRACTOR/LENS TYPE ACCUSQUARE[T], JUNO[R] BRAND APPLICATION WET LOCATION WITH SOCKET FOR PROTECTED LAMP, CLEAR HID LAMP CL MODEL
Datasheet
Description
21 1/2 INCH L X 21 1/2 INCH W X 11 INCH H SIZE BRONZE POLYESTER POWDER COATED FINISH SQUARE SHAPE UL 1598, CSA C22.2 APPROVAL CEILING MOUNTING MAGNETIC, PULSE START, QUAD TAP BALLAST TYPE YES LAMP INCLUDED ED28 METAL HALIDE LAMP TYPE 250 W LAMP WATTAGE STEEL HOUSING MATERIAL 120/208/240/277 V LAMP/BALLAST VOLTAGE POLYCARBONATE DROP LENS REFRACTOR/LENS TYPE ACCUSQUARE[T], JUNO[R] BRAND APPLICATION WET LOCATION WITH SOCKET FOR PROTECTED LAMP, CLEAR HID LAMP CL MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Vandal Resistant Commercial Fixture - CL250PSQTCEPDLPLSL - Juno Lighting Group
Des Plaines, IL, USA
Vandal Resistant Commercial Fixture
CL250PSQTCEPDLPLSL
Vandal Resistant Commercial Fixture CL250PSQTCEPDLPLSL
21 1/2 INCH L X 21 1/2 INCH W X 11 INCH H SIZE BRONZE POLYESTER POWDER COATED FINISH SQUARE SHAPE UL 1598, CSA C22.2 APPROVAL CEILING MOUNTING MAGNETIC, PULSE START, QUAD TAP BALLAST TYPE YES LAMP INCLUDED ED28 METAL HALIDE LAMP TYPE 250 W LAMP WATTAGE STEEL HOUSING MATERIAL 120/208/240/277 V LAMP/BALLAST VOLTAGE POLYCARBONATE DROP LENS REFRACTOR/LENS TYPE ACCUSQUARE[T], JUNO[R] BRAND APPLICATION WET LOCATION WITH SOCKET FOR PROTECTED LAMP, CLEAR HID LAMP CL MODEL
  • 21 1/2 INCH L X 21 1/2 INCH W X 11 INCH H SIZE
  • BRONZE POLYESTER POWDER COATED FINISH
  • SQUARE SHAPE
  • UL 1598, CSA C22.2 APPROVAL
  • CEILING MOUNTING
  • MAGNETIC, PULSE START, QUAD TAP BALLAST TYPE
  • YES LAMP INCLUDED
  • ED28 METAL HALIDE LAMP TYPE
  • 250 W LAMP WATTAGE
  • STEEL HOUSING MATERIAL
  • 120/208/240/277 V LAMP/BALLAST VOLTAGE
  • POLYCARBONATE DROP LENS REFRACTOR/LENS TYPE
  • ACCUSQUARE[T], JUNO[R] BRAND
  • APPLICATION WET LOCATION
  • WITH SOCKET FOR PROTECTED LAMP, CLEAR HID LAMP
  • CL MODEL
Supplier's Site Datasheet

Technical Specifications

  Juno Lighting Group
Product Category Lighting Fixtures
Product Number CL250PSQTCEPDLPLSL
Product Name Vandal Resistant Commercial Fixture
Fixture Type Ceiling Fixtures
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 1798548 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 573 mm(L)
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602300100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
EVAC LED - evac led wellglass lighting fixture 1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 100 to 277 volts
View Details