Schneider Electric Terminal Box, Chocbox V0, White, Pp; No. Of Ways Schneider Electric CHOCBOXTH

Description
TERMINAL BOX, CHOCBOX V0, WHITE, PP; No. of Ways:3; Current Rating:30A; IP Rating:-; Product Range:CHOCBOX; Body Colour:White; Enclosure Material:Polypropyle ne (PP); Enclosure Type:Junction Box; External Depth - Imperial:1.97"; RoHS Compliant: Yes
Datasheet
Description
TERMINAL BOX, CHOCBOX V0, WHITE, PP; No. of Ways:3; Current Rating:30A; IP Rating:-; Product Range:CHOCBOX; Body Colour:White; Enclosure Material:Polypropyle ne (PP); Enclosure Type:Junction Box; External Depth - Imperial:1.97"; RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Terminal Box, Chocbox V0, White, Pp; No. Of Ways Schneider Electric - 66AH9437 - Newark, An Avnet Company
Chicago, IL, United States
Terminal Box, Chocbox V0, White, Pp; No. Of Ways Schneider Electric
66AH9437
Terminal Box, Chocbox V0, White, Pp; No. Of Ways Schneider Electric 66AH9437
TERMINAL BOX, CHOCBOX V0, WHITE, PP; No. of Ways:3; Current Rating:30A; IP Rating:-; Product Range:CHOCBOX; Body Colour:White; Enclosure Material:Polypropyle ne (PP); Enclosure Type:Junction Box; External Depth - Imperial:1.97"; RoHS Compliant: Yes

TERMINAL BOX, CHOCBOX V0, WHITE, PP; No. of Ways:3; Current Rating:30A; IP Rating:-; Product Range:CHOCBOX; Body Colour:White; Enclosure Material:Polypropylene (PP); Enclosure Type:Junction Box; External Depth - Imperial:1.97"; RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Industrial Enclosures
Product Number 66AH9437
Product Name Terminal Box, Chocbox V0, White, Pp; No. Of Ways Schneider Electric
Material Polypropylene (PP)
Unlock Full Specs
to access all available technical data

Similar Products

‘Narrow Profile’ Circuit Enclosure Boxes -  - Acopian Power Supplies
Specs
Type Electronic and Instrument Enclosures; Junction Box
Shape Rectangular
Length 6.59 to 8.47 inch (167 to 215 mm)
View Details
Junction Boxes - 117235 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Junction Box
Length 3.03 inch (77 mm)
Width 5.12 inch (130 mm)
View Details
SKS house connection box 63A, D III - SKS 63A - SCHURTER Inc
Specs
Type Electronic and Instrument Enclosures
View Details
Electrical - Mild Steel - Wallmount Enclosures - 1418JK9 - Hammond Manufacturing Company Inc.
Specs
Type Electronic and Instrument Enclosures
Length 30 inch (762 mm)
Width 24 inch (610 mm)
View Details
3 suppliers