SHALLOW DOWNLIGHT ROUGH IN HOUSING TYPE
6 1/2 INCH
UL, CSA APPROVAL
DAMP LOCATION APPLICATION
MAGNETIC, HPF BALLAST TYPE
2 LAMP(S)
F13 TT, 2 PIN LAMP TYPE
13 W LAMP WATTAGE
277 V BALLAST/LINE VOLTAGE
8 INCH NOMINAL APERTURE SIZE
ROUND APERTURE SHAPE
HORIZONTAL LAMP MOUNTING POSITION
8 1/8 INCH CEILING OPENING SIZE
JUNO[R] BRAND
WITH WHITE POLYCARBONATE TRIM RING/SPECULAR CLEAR REFLECTOR
CH8 MODEL
Juno Lighting Group
Done
Datasheet
Description
SHALLOW DOWNLIGHT ROUGH IN HOUSING TYPE
6 1/2 INCH
UL, CSA APPROVAL
DAMP LOCATION APPLICATION
MAGNETIC, HPF BALLAST TYPE
2 LAMP(S)
F13 TT, 2 PIN LAMP TYPE
13 W LAMP WATTAGE
277 V BALLAST/LINE VOLTAGE
8 INCH NOMINAL APERTURE SIZE
ROUND APERTURE SHAPE
HORIZONTAL LAMP MOUNTING POSITION
8 1/8 INCH CEILING OPENING SIZE
JUNO[R] BRAND
WITH WHITE POLYCARBONATE TRIM RING/SPECULAR CLEAR REFLECTOR
CH8 MODEL
SHALLOW DOWNLIGHT ROUGH IN HOUSING TYPE
6 1/2 INCH
UL, CSA APPROVAL
DAMP LOCATION APPLICATION
MAGNETIC, HPF BALLAST TYPE
2 LAMP(S)
F13 TT, 2 PIN LAMP TYPE
13 W LAMP WATTAGE
277 V BALLAST/LINE VOLTAGE
8 INCH NOMINAL APERTURE SIZE
ROUND APERTURE SHAPE
HORIZONTAL LAMP MOUNTING POSITION
8 1/8 INCH CEILING OPENING SIZE
JUNO[R] BRAND
WITH WHITE POLYCARBONATE TRIM RING/SPECULAR CLEAR REFLECTOR
CH8 MODEL
SHALLOW DOWNLIGHT ROUGH IN HOUSING TYPE
6 1/2 INCH
UL, CSA APPROVAL
DAMP LOCATION APPLICATION
MAGNETIC, HPF BALLAST TYPE
2 LAMP(S)
F13 TT, 2 PIN LAMP TYPE
13 W LAMP WATTAGE
277 V BALLAST/LINE VOLTAGE
8 INCH NOMINAL APERTURE SIZE
ROUND APERTURE SHAPE
HORIZONTAL LAMP MOUNTING POSITION
8 1/8 INCH CEILING OPENING SIZE
JUNO[R] BRAND
WITH WHITE POLYCARBONATE TRIM RING/SPECULAR CLEAR REFLECTOR