The CAD506P7 is a TeSys Deca control relay with five normally open contacts, rated for up to 690 V AC and a 230 V AC 50/60 Hz control coil. It features lugs with ring terminals for connections and is designed for rail or plate mounting. The device has a mechanical durability of 30 million cycles and an operating rate of up to 180 cycles per minute, with an impulse withstand voltage of 6 kV and a rated insulation voltage of 690 V per IEC 60947-5-1. It complies with IEC, UL, CSA, and other international standards, with an IP2X front face protection. The physical dimensions are 77 mm in height, 45 mm in width, and 84 mm in depth, and it weighs 0.58 kg.
RELAY GEN PURPOSE 5PST 10A 230V
| DigiKey | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 4008-CAD506P7-ND |
| Product Name | Power Relays, Over 2 Amps |
| Relay Type | General |