The CAD506FD is a TeSys Deca control relay with five normally open contacts, rated for 110 V DC control circuits and up to 690 V AC. It mounts on a support rail or plate and measures 77 mm high, 45 mm wide, and 93 mm deep. The relay has a thermal current rating of 10 A, a making capacity of 140 A AC and 250 A DC, and a 6 kV impulse withstand voltage. Operating time is 53-72 ms on energisation and 16-24 ms on de-energisation. It meets IEC 60947-5-1, UL, and CSA standards, with IP2X protection and operates from -40 to 70 °C. Mechanical durability is 30 million cycles.
RELAY GEN PURPOSE 5PST 10A 110V
| DigiKey | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 4008-CAD506FD-ND |
| Product Name | Power Relays, Over 2 Amps |
| Relay Type | General |