TeSys CAD32E7 is a control relay with a 3 NO + 2 NC contact configuration, rated for 48 V AC control circuit operation at 50/60 Hz and up to 690 V AC. It uses screw clamp terminals for cable connections and supports rail or plate mounting. The relay has a conventional thermal current rating of 10 A at 60 °C and an impulse withstand voltage of 6 kV. Its electrical durability is rated for 30 million operations, with a maximum operating rate of 180 cycles per minute. It complies with IEC 60947-5-1, UL 60947-5-1, CSA C22.2 No 60947-5-1, and other international standards. The device measures 77 mm in height, 45 mm in width, and 84 mm in depth, and weighs 0.58 kg. It operates in ambient temperatures from -40 °C to 70 °C with derating above 60 °C, and has an IP2X protection rating.
RELAY GEN PURPOSE 5PST 10A 48V
| DigiKey | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 4008-CAD32E7-ND |
| Product Name | Power Relays, Over 2 Amps |
| Relay Type | General |