Schneider Electric Relay, Contactor, 5Pst, 348Vdc, Din Rail; Load Current Inductive Schneider Electric CAD326VD

Description
RELAY, CONTACTOR, 5PST, 348VDC, DIN RAIL; Load Current Inductive:-; Relay Mounting:DIN Rail; Operating Voltage:690VAC; Contact Configuration:3PST-N O, DPST-NC; No. of Poles:5 Pole; Switching Power AC3:-; Switching Current AC1:- RoHS Compliant: Yes
Datasheet
Description
RELAY, CONTACTOR, 5PST, 348VDC, DIN RAIL; Load Current Inductive:-; Relay Mounting:DIN Rail; Operating Voltage:690VAC; Contact Configuration:3PST-N O, DPST-NC; No. of Poles:5 Pole; Switching Power AC3:-; Switching Current AC1:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Relay, Contactor, 5Pst, 348Vdc, Din Rail; Load Current Inductive Schneider Electric - 19K9111 - Newark, An Avnet Company
Chicago, IL, United States
Relay, Contactor, 5Pst, 348Vdc, Din Rail; Load Current Inductive Schneider Electric
19K9111
Relay, Contactor, 5Pst, 348Vdc, Din Rail; Load Current Inductive Schneider Electric 19K9111
RELAY, CONTACTOR, 5PST, 348VDC, DIN RAIL; Load Current Inductive:-; Relay Mounting:DIN Rail; Operating Voltage:690VAC; Contact Configuration:3PST-N O, DPST-NC; No. of Poles:5 Pole; Switching Power AC3:-; Switching Current AC1:- RoHS Compliant: Yes

RELAY, CONTACTOR, 5PST, 348VDC, DIN RAIL; Load Current Inductive:-; Relay Mounting:DIN Rail; Operating Voltage:690VAC; Contact Configuration:3PST-NO, DPST-NC; No. of Poles:5 Pole; Switching Power AC3:-; Switching Current AC1:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Contactors
Product Number 19K9111
Product Name Relay, Contactor, 5Pst, 348Vdc, Din Rail; Load Current Inductive Schneider Electric
Type Electrical Contactor
Unlock Full Specs
to access all available technical data

Similar Products

ICC HIGH VOLTAGE CONTACTORS - ICC-150-B-A-12 - Isabellenhutte USA
Specs
Type Electrical Contactor
International Approvals CE certified, UL recognized, RoHS & REACH compliant
Current 1250 amps
View Details
Type 6K.14 - Industrial contactors - 6K1481104710 - Finder S.p.A. con unico socio
Specs
Type Electrical Contactor
International Approvals CE-2, CLUS, ukca
Poles 3
View Details
Contactors - 1221004 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Electrical Contactor
Poles 3
Mounting Screw
View Details