The CAD326VD is a control relay for TeSys Deca with a 3NO+2NC contact configuration, designed for control circuits operating up to 690 V AC and 348 V DC. It mounts on a plate or rail, measures 77 mm in height, 45 mm in width, and 93 mm in depth, and weighs 0.58 kg. The relay has lugs with ring terminals of 8 mm external diameter, supports an Ith of 10 A at 60 °C, and meets utilisation categories AC-15, DC-13, and AC-14. It has a rated impulse withstand voltage of 6 kV, an insulation voltage of 690 V per IEC 60947-5-1, and a mechanical durability of 30 million cycles. Operating time for contact actuation ranges from 15 to 72 ms. It complies with EN/IEC 60947-5-1, UL, CSA, and other listed standards, has an IP2X front protection, and operates from -40 °C to 70 °C with derating above 60 °C.
RELAY GEN PURPOSE 5PST 10A
| DigiKey | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 4008-CAD326VD-ND |
| Product Name | Power Relays, Over 2 Amps |
| Relay Type | General |