The CAD326F7 is a TeSys Deca control relay with a 3NO+2NC contact configuration, designed for control circuits operating at up to 690 V AC and 110 V AC coil voltage at 50/60 Hz. It features lugs-ring terminals with an 8 mm external diameter and mounts on rail or plate. The relay has a conventional thermal current rating of 10 A, an inrush power consumption of 70 VA, and a hold-in power of 8 VA. It complies with IEC 60947-5-1, UL 60947-5-1, CSA C22.2 No 60947-5-1, and other international standards, with an IP2X protection rating. Mechanical durability is rated at 30 million cycles, with an operating temperature range of -40 to 70 °C and storage from -60 to 80 °C. Dimensions are 77 mm height, 45 mm width, and 84 mm depth, weighing 0.58 kg.
RELAY GEN PURPOSE 5PST 10A 110V
| DigiKey | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 4008-CAD326F7-ND |
| Product Name | Power Relays, Over 2 Amps |
| Relay Type | General |